EN
  • EN
  • DE

AD1674KRZ-REEL

Part No AD1674KRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog ±11.4V ~ 16.5V
Voltage - Supply, Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Surface Mount
Base Product Number AD1674
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD1674KRZ-REEL-ND,AD1674KRZ-REELTR,AD1674KRZ-REELCT,AD1674KRZ-REELDKR
Standard Package 1,000
Win Source Part Number 1318452-AD1674KRZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD1674KRZ-REEL CAD Model

Description

Product Overview: AD1674KRZ-REEL

The AD1674KRZ-REEL from Analog Devices Inc. is a high-performance, 12-bit analog-to-digital converter (ADC) that comes in a convenient reel packaging, making it suitable for automated manufacturing processes. This ADC is part of the AD1674 series, which is known for its exceptional accuracy, reliability, and ease of use in a wide range of applications, including data acquisition systems, medical instruments, and industrial control systems.

Key Features

  • Precision Conversion: The AD1674KRZ-REEL offers a 12-bit resolution, ensuring high-precision digital outputs from analog inputs.
  • High-Speed Performance: With a fast conversion rate, this ADC is capable of handling rapid signal changes, making it ideal for applications requiring quick data processing.
  • Low Power Consumption: Designed for efficiency, the device consumes minimal power, which is crucial for battery-operated equipment and energy-sensitive applications.
  • Single +5V Supply Operation: The ADC operates on a single +5V power supply, simplifying power management in system designs.
  • Easy Interface: The AD1674KRZ-REEL features an easy-to-use parallel interface, which allows for straightforward integration with microprocessors and digital systems.
  • Compact Packaging: Available in a small-footprint package, the device is ideal for space-constrained applications.

Applications

The versatility of the AD1674KRZ-REEL makes it suitable for a broad spectrum of applications. Some of the typical use cases include:

  • Data acquisition systems
  • Medical imaging devices
  • Industrial process control
  • Instrumentation
  • Communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD1674KRZ-REEL is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity in the field. The reel packaging format also ensures that the product is delivered in optimal condition, ready for incorporation into automated PCB assembly lines.

Conclusion

The AD1674KRZ-REEL analog-to-digital converter from Analog Devices Inc. represents a blend of precision, speed, and efficiency, making it an excellent choice for designers seeking a reliable ADC solution. Its ease of integration and broad application scope ensures that it can meet the needs of a diverse array of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0900 $90.0900
2+ $73.9200 $147.8400
3+ $71.6100 $214.8300
4+ $69.3000 $277.2000
5+ $66.9900 $334.9500
6+ $60.0600 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess