EN
  • EN
  • DE

AD5640CRMZ-2REEL7

Part No AD5640CRMZ-2REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 8MSOP / 14 Bit Digital to Analog Converter 1 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Number of D/A Converters 1
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±4 (Max), ±0.5 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Surface Mount
Base Product Number AD5640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5640CRMZ-2REEL7DKR,AD5640CRMZ-2REEL7-ND,AD5640CRMZ-2REEL7CT,AD5640CRMZ-2REEL7TR
Standard Package 1,000
Win Source Part Number 1322797-AD5640CRMZ-2REEL7
Ultra Librarian 3D Model Ultra Librarian AD5640CRMZ-2REEL7 CAD Model

Description

AD5640CRMZ-2REEL7 Digital-to-Analog Converter by Analog Devices Inc.

The AD5640CRMZ-2REEL7 is a high-precision, single-channel Digital-to-Analog Converter (DAC) designed by the renowned semiconductor manufacturer Analog Devices Inc. This component is part of the NanoDAC series, which is known for providing excellent performance in a compact package. The AD5640CRMZ-2REEL7 is specifically engineered for applications requiring a small footprint without compromising on quality and functionality.

This DAC features a 14-bit resolution, ensuring fine granularity and precise control over analog outputs. It operates from a single 2.7 V to 5.5 V supply, making it versatile for use in various systems with different power requirements. The output of the AD5640CRMZ-2REEL7 is buffered, which helps to reduce the load on the DAC and improve the stability of the output signal.

One of the key advantages of the AD5640CRMZ-2REEL7 is its low power consumption, which is critical for battery-powered and portable devices. It also includes a power-down feature that further reduces power consumption when the DAC is not in active use. This makes it an ideal choice for energy-sensitive applications such as wireless sensors, portable medical devices, and remote monitoring systems.

The AD5640CRMZ-2REEL7 comes in a compact 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. It is also available in tape and reel form, with the "REEL7" suffix indicating a 7-inch reel packaging, which is convenient for automated manufacturing processes.

Communication with the DAC is accomplished through a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. This ensures easy integration with most microcontrollers and digital systems. The device also features an on-chip output amplifier that can swing rail-to-rail, providing maximum dynamic range.

In summary, the AD5640CRMZ-2REEL7 by Analog Devices Inc. is a reliable and high-performance DAC that offers precision, low power consumption, and ease of integration, making it a suitable choice for a wide array of applications where space and power efficiency are critical.

You May Also Be Interested in

Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess