EN
  • EN
  • DE
  • IT

AD7890ARZ-2

Part No AD7890ARZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 117K 24SOIC / Data Acquisition System (DAS) 12 b 117k SPI 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 117k
Data Interface SPI
Voltage Supply Source Single Supply
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number AD7890
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7890ARZ-2-505,AD7890ARZ2,-2735-AD7890ARZ-2
Standard Package 31
Win Source Part Number 1316540-AD7890ARZ-2
Ultra Librarian 3D Model Ultra Librarian AD7890ARZ-2 CAD Model

Description

AD7890ARZ-2 Product Image

The AD7890ARZ-2 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offered by the renowned semiconductor company, Analog Devices Inc. This ADC is designed with state-of-the-art technology to provide accurate and reliable digital representations of analog signals, making it an ideal choice for precision data acquisition systems.

Featuring a fast throughput rate of up to 2.5 MSPS (million samples per second), the AD7890ARZ-2 is well-suited for high-speed applications that require rapid signal processing without sacrificing accuracy. Its 12-bit resolution ensures that the digital output closely matches the original analog input, providing fine detail in measurements for critical applications.

The device operates from a single 5V power supply, minimizing power consumption and making it suitable for portable and battery-powered applications. The AD7890ARZ-2 also includes an internal 2.5V reference, though it allows for an external reference to be used if needed, offering flexibility in various system designs.

This ADC incorporates a multiplexer (MUX) with eight single-ended inputs, allowing multiple channels to be sampled with one device. This feature simplifies design and reduces component count in multi-channel systems. The MUX is followed by a track-and-hold amplifier which ensures that the input signal is held steady while conversion takes place, thus preventing errors that could be caused by fluctuating signals.

Communication with microprocessors is straightforward, thanks to the AD7890ARZ-2's serial interface, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. The device's small footprint is provided in a 24-lead SOIC (Small Outline Integrated Circuit) package, ensuring that it occupies minimal space on a printed circuit board (PCB).

In summary, the AD7890ARZ-2 from Analog Devices Inc. is a top-tier ADC offering precision, speed, and versatility for a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition modules.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess