EN
  • EN
  • DE

AD7944BCPZ-RL7

Part No AD7944BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 20LFCSP / 14 Bit Analog to Digital Converter 1 Input 1 SAR 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 2.5M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Mounting Surface Mount
Base Product Number AD7944
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7944BCPZ-RL7-ND,AD7944BCPZ-RL7CT,AD7944BCPZ-RL7TR,AD7944BCPZ-RL7DKR
Standard Package 1,500
Win Source Part Number 1318415-AD7944BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7944BCPZ-RL7 CAD Model

Description

Analog Devices Inc. AD7944BCPZ-RL7

The AD7944BCPZ-RL7 is a high-performance, 14-bit, 2.5 MSPS analog-to-digital converter (ADC) from Analog Devices Inc., an industry leader in high-precision signal processing technology. This ADC is designed to deliver a combination of speed, accuracy, and low power consumption, making it an ideal choice for a wide range of data acquisition systems, medical instruments, communication infrastructure, and industrial process control applications.

Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the AD7944BCPZ-RL7 features a pseudo-differential unipolar input type, which is adept at reducing common-mode noise and improving signal integrity. Its 2.5 MSPS throughput rate ensures rapid data acquisition without sacrificing precision, a critical factor for real-time applications where both speed and accuracy are paramount.

The device operates from a single 2.7 V to 5.25 V power supply, providing flexibility in various system designs. It also boasts an impressive power efficiency with a typical power consumption of just 11.5 mW at the full 2.5 MSPS rate, which drops to 70 µW in power-down mode. This feature is particularly beneficial for portable or battery-powered equipment where power conservation is essential.

Integration with digital systems is facilitated by the ADC's SPI-compatible serial interface, which supports high-speed data transfers while minimizing the number of required I/O connections. Additionally, the AD7944BCPZ-RL7 features an internal reference and reference buffer, reducing the need for external components and simplifying the overall design process.

Analog Devices Inc. ensures that the AD7944BCPZ-RL7 meets the highest quality and reliability standards. The device is available in a RoHS-compliant package, adhering to environmental regulations and facilitating adoption in environmentally sensitive applications.

For designers and engineers looking for a robust ADC solution that combines high-speed performance with precision and power efficiency, the AD7944BCPZ-RL7 from Analog Devices Inc. is an excellent choice that promises to meet the demanding requirements of today's sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess