EN
  • EN
  • DE

AD9162BBCA

Part No AD9162BBCA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 169CSPBGA / 16 Bit Digital to Analog Converter 1 169-CSPBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 16
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output No
Data Interface JESD204B
Reference Type External, Internal
Voltage - Supply, Analog 1.14V ~ 1.326V, 2.375V ~ 2.625V
Voltage - Supply, Digital 1.14V ~ 1.326V
INL/DNL (LSB) ±2.7, ±1.7
Architecture Quad-Switch
Temperature Range - Operating -40°C ~ 85°C
Case / Package 169-VFBGA, CSPBGA
Supplier Device Package 169-CSPBGA (11x11)
Mounting Surface Mount
Base Product Number AD9162
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5B2
HTSUS 8542.39.0001
Other Part Number 505-AD9162BBCADKR,505-AD9162BBCADKR-ND,-2735-AD9162BBCA,505-AD9162BBCACT,505-AD9162BBCA,AD9162BBCA-ND
Standard Package 1
Win Source Part Number 1316904-AD9162BBCA
Ultra Librarian 3D Model Ultra Librarian AD9162BBCA CAD Model

Description

AD9162BBCA: High-Performance RF DAC by Analog Devices Inc.

The AD9162BBCA is a state-of-the-art, high-performance radio frequency (RF) digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is designed to meet the demanding requirements of modern wireless communication systems, direct digital synthesis (DDS), and other applications that require high-speed data conversion and precise signal generation.

Key Features

  • High Resolution: The AD9162BBCA boasts a 16-bit resolution, ensuring high fidelity and fine granularity in signal conversion, which is critical for applications that demand precise control over signal amplitude.
  • High Sample Rates: With a maximum sample rate of up to 6 GSPS (giga-samples per second), this DAC can generate high-frequency signals up to the third Nyquist zone, making it ideal for advanced RF applications.
  • Wideband RF Synthesis: The device supports wideband RF synthesis, which is essential for the generation of complex modulated waveforms used in communication and radar systems.
  • Integrated Digital Signal Processing (DSP): The AD9162BBCA includes advanced DSP features such as digital up-conversion and interpolation filters, which reduce the complexity and cost of the analog signal chain.
  • Versatile Interface: It offers a flexible serial peripheral interface (SPI) for easy configuration and control, making it a user-friendly choice for system designers.
  • Compact Packaging: Housed in a compact, 165-ball chip scale BGA package, the AD9162BBCA saves valuable board space in dense designs.

Applications

The AD9162BBCA is optimized for a range of applications, including:

  • Wireless infrastructure (e.g., 4G LTE and 5G New Radio)
  • Military and aerospace systems
  • High-speed data acquisition systems
  • Instrumentation and automated test equipment
  • Complex waveform generation

With its exceptional performance and versatility, the AD9162BBCA from Analog Devices Inc. is an excellent choice for designers looking to push the boundaries of RF signal synthesis and data conversion in their next-generation products.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $375.3750 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess