EN
  • EN
  • DE

ADM13305-5ARZRL7

Part No ADM13305-5ARZRL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.25V, Adj
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM13305
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM13305-5ARZRL7DKR,ADM13305-5ARZRL7TR,ADM13305-5ARZRL7-ND,ANAANAADM13305-5ARZRL7,ADM13305-5ARZRL7CT,2156-ADM13305-5ARZRL7
Standard Package 1,000
Win Source Part Number 1317221-ADM13305-5ARZRL7
Ultra Librarian 3D Model Ultra Librarian ADM13305-5ARZRL7 CAD Model

Description

The ADM13305-5ARZRL7 is a high-performance, low-power voltage regulator from Analog Devices Inc., designed to deliver a stable and reliable power supply in a wide range of electronic applications. This regulator is part of the ADM13305 series, which is renowned for its precision voltage regulation, excellent thermal performance, and robustness in demanding environments.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 5V, which is ideal for powering standard digital and analog circuits.
  • Low Dropout: The low dropout voltage allows for efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving efficiency.
  • High Accuracy: With its precise voltage regulation, the ADM13305-5ARZRL7 maintains a stable output even under varying load conditions, ensuring reliable performance for sensitive electronic components.
  • Current Limiting: The built-in current limiting feature protects the device and the load from damage due to overcurrent conditions.
  • Thermal Shutdown: The thermal shutdown mechanism enhances the safety of the device by turning it off in the event of excessive temperature rise.
  • Package Type: It comes in a compact SOT-23 package which is suitable for space-constrained applications.

Applications

The ADM13305-5ARZRL7 is versatile and can be used in a variety of applications, including:

  • Portable devices such as smartphones, tablets, and laptops
  • Medical devices requiring precise voltage regulation for sensitive components
  • Industrial and automation systems for reliable power management
  • Consumer electronics where power efficiency and space saving are critical

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADM13305-5ARZRL7 is no exception. It is manufactured to the highest industry standards, ensuring that it meets the rigorous demands of commercial, industrial, and medical applications. The device's long operational life and consistent performance make it a trusted choice for engineers and designers looking for a reliable power management solution.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess