EN
  • EN
  • DE

ADUM1281CRZ-RL7

Part No ADUM1281CRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 100Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 24ns, 24ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADUM1281
Other Names ADUM1281CRZ-RL7CT,-2735-ADUM1281CRZ-RL7DKR,505-ADUM1281CRZ-RL7CT,ADUM1281CRZ-RL7TR,ADUM1281CRZ-RL7DKR,505-ADUM1281CRZ-RL7TR,ADUM1281CRZ-RL7CT,ADUM1281CRZ-RL7DKR,505-ADUM1281CRZ-RL7DKR,ADUM1281CRZ-RL7,ADUM1281CRZ-RL7TR,-2735-ADUM1281CRZ-RL7CT
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244330-ADUM1281CRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM1281CRZ-RL7 CAD Model

Description

ADUM1281CRZ-RL7 by Analog Devices Inc.

The ADUM1281CRZ-RL7 is a high-performance, dual-channel digital isolator from Analog Devices Inc., designed to offer superior isolation in a compact, surface-mount package. This component is part of the ADuM1281 series, which utilizes Analog Devices' proprietary iCoupler® technology to provide robust and reliable signal isolation in a variety of digital applications, including industrial, medical, and consumer electronics.

Key Features

  • Isolation Technology: The ADUM1281CRZ-RL7 employs iCoupler® chip-scale transformer technology, which allows for bidirectional communication and provides 2500 V rms isolation for 1 minute per UL 1577.
  • Channel Configuration: This device features two independent isolation channels, each capable of transmitting data at rates up to 1 Mbps.
  • Low Power Consumption: It is designed for efficiency, with low power operation that makes it suitable for power-sensitive applications.
  • High Data Integrity: The isolator boasts a high data rate and low pulse width distortion, ensuring accurate and reliable data transfer.
  • Wide Supply Voltage Range: The device operates across a wide supply voltage range of 3.0 V to 5.5 V, allowing for flexible integration into various circuit designs.
  • Operating Temperature Range: With an industrial temperature range of -40°C to +105°C, the ADUM1281CRZ-RL7 is built to perform reliably in harsh environments.
  • Regulatory Approvals: It meets stringent regulatory standards for safety and reliability, including VDE, CSA, and UL certifications.
  • Package: The component comes in a compact 8-lead SOIC package, which is RoHS compliant and suitable for space-constrained applications.

Applications

The ADUM1281CRZ-RL7 is an ideal choice for applications requiring high isolation strength and noise immunity. It is commonly used in:

  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation requirements
  • Isolated sensor interfaces
  • Isolated data communication for I2C, SPI, and other serial buses
  • Power supply control and monitoring

With its advanced features and proven reliability, the ADUM1281CRZ-RL7 from Analog Devices Inc. represents a state-of-the-art solution for designers looking to enhance the safety and performance of their digital isolation systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1785 $55.6065
20+ $5.0695 $101.3900
31+ $4.9111 $152.2441
43+ $4.7527 $204.3661
55+ $4.5943 $252.6865
73+ $4.1190 $300.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,311 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess