EN
  • EN
  • DE

ADUM4146CRWZ

Part No ADUM4146CRWZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description 1500V ISOLATED GATE DRIVER / 4.61A Gate Driver Magnetic Coupling 5000Vrms 1 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise / Fall Time (Typ) 16ns, 16ns
Current - Output High, Low 11A, 9A
Current - Peak Output 4.61A
Voltage - Output Supply 2.5V ~ 6V, 12V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CSA, UL, VDE
Standard Package 47
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341191-ADUM4146CRWZ
Ultra Librarian 3D Model Ultra Librarian ADUM4146CRWZ CAD Model

Description

ADUM4146CRWZ: Robust Gate Driver by Analog Devices Inc.

The ADUM4146CRWZ is a state-of-the-art isolated gate driver designed for high-reliability applications that require robust drive strength and high isolation voltage. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this component is engineered to enhance the performance and safety of your power systems.

Key Features

  • High Isolation Voltage: The ADUM4146CRWZ provides an impressive isolation voltage of 5kV RMS for 1 minute, making it suitable for high-voltage applications where electrical isolation is critical for safety and performance.
  • Precision Timing: With tight timing specifications, the device ensures precise control over switching events, thereby improving efficiency and reducing switching losses in power converters.
  • Robust Gate Drive: It delivers a strong gate drive current, capable of driving a wide range of MOSFETs and IGBTs, which is essential for fast switching and minimizing power loss.
  • Integrated Miller Clamp: An integrated Miller clamp function is provided to prevent unintended gate turn-on, which is crucial for preventing shoot-through in power devices.
  • Wide Operating Range: The device operates over a wide supply voltage range, accommodating various application needs and simplifying power supply design.

Applications

The ADUM4146CRWZ is ideal for a variety of applications where isolation and reliable gate driving are necessary. These include:

  • Switch-mode power supplies (SMPS)
  • Motor controllers
  • Industrial inverters
  • Renewable energy systems, such as solar inverters and wind turbine converters
  • Electric vehicle (EV) charging stations

Product Packaging and Quality

Encased in a compact 16-lead SOIC package, the ADUM4146CRWZ is designed to occupy minimal board space while providing maximum functionality. Analog Devices Inc. ensures that this product meets rigorous industry standards for quality and reliability, making it a trusted choice for critical industrial and automotive applications.

With its combination of performance, integration, and safety features, the ADUM4146CRWZ from Analog Devices Inc. represents a sophisticated solution for your gate driving needs, ensuring efficient and reliable operation in demanding environments.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 1CH GT DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $15.7720
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
Lowest to $4.9090
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 6SOP
Lowest to $0.5688
Skyworks Solutions Inc.
DGTL ISO 2.5KV 1CH GT DVR 8SOIC
Lowest to $2.4283
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DRVR 6SO
Lowest to $8.7970
Analog Devices Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 2.5KV 2CH GT DVR 16SOIC
Lowest to $7.7808
Broadcom Limited
OPTOISO 3.75KV 1CH GATE DVR 8SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8561 $55.4244
9+ $11.3691 $102.3219
14+ $11.0139 $154.1946
19+ $10.6586 $202.5134
25+ $10.3033 $257.5825
33+ $9.2374 $304.8342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,096 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess