EN
  • EN
  • DE

ADUM4150BRIZ

Part No ADUM4150BRIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 5000VRMS 6CH SPI 20SOIC / SPI Digital Isolator 5000Vrms 6 Channel 40Mbps 25kV/µs CMTI 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®, SPIsolator™
Package Tube
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 4/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 40Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC-IC
Base Product Number ADUM4150
Standard Package 31
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348498-ADUM4150BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM4150BRIZ CAD Model

Description

ADUM4150BRIZ: Robust USB Digital Isolator from Analog Devices Inc.

The ADUM4150BRIZ is a sophisticated USB digital isolator product engineered by Analog Devices Inc., designed to offer robust data and power isolation for USB 2.0 compatible devices. This innovative component is a part of the ADuM family, which is renowned for its use of iCoupler® technology to combine high-speed CMOS and monolithic air core transformer technology, delivering excellent isolation capabilities.

Key Features

  • USB 2.0 Compatible: The ADUM4150BRIZ supports both low-speed (1.5 Mbps) and full-speed (12 Mbps) data rates, ensuring compatibility with a wide range of USB devices.
  • Isolation Rating: With an isolation rating of 2500 Vrms, this isolator provides excellent protection against high voltage spikes and surges, enhancing the reliability and longevity of sensitive electronic systems.
  • Advanced iCoupler Technology: Utilizing Analog Devices' proprietary iCoupler technology, the ADUM4150BRIZ ensures robust isolation between the input and output, minimizing noise and signal disturbances.
  • Integrated DC-to-DC Converter: The built-in DC-to-DC converter facilitates isolated power delivery, simplifying the design process and reducing the need for additional components.
  • Compact Footprint: Housed in a compact 16-lead SOIC package, the ADUM4150BRIZ saves valuable board space and is suitable for high-density mounting.

Applications

The ADUM4150BRIZ is ideal for a variety of applications where data integrity and isolation are critical. It is commonly used in:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated USB hub, peripheral, and device interfaces
  • Instrumentation and data acquisition systems

With its robust design and advanced features, the ADUM4150BRIZ from Analog Devices Inc. is a reliable solution for designers looking to implement USB isolation in their systems. It not only ensures system integrity and safety but also streamlines the design process by combining high-speed data isolation with power isolation in a single device.

The ADUM4150BRIZ stands out as an essential component for any application demanding high-performance USB isolation while maintaining compatibility with USB 2.0 interface standards.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5618 $70.6854
6+ $19.3328 $115.9968
9+ $18.7286 $168.5574
12+ $18.1245 $217.4940
15+ $17.5203 $262.8045
20+ $15.7079 $314.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,845 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess