EN
  • EN
  • DE

DS87C520-MCL

Part No DS87C520-MCL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 40DIP / 8051 87C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 40-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number DS87C520
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DS87C520MCL
Standard Package 10
Win Source Part Number 1322301-DS87C520-MCL
Ultra Librarian 3D Model Ultra Librarian DS87C520-MCL CAD Model

Description

Product Overview: DS87C520-MCL from Analog Devices Inc.

The DS87C520-MCL is a high-performance microcontroller from the renowned manufacturer Analog Devices Inc. This device is part of their extensive range of embedded processing units, designed to cater to the demanding needs of modern electronic applications. The DS87C520-MCL is a perfect blend of speed, efficiency, and reliability, making it an ideal choice for industrial, automotive, and consumer markets.

Key Features:

  • High-Speed Architecture: The DS87C520-MCL operates at an impressive speed, thanks to its advanced core design. This ensures rapid execution of instructions, which is critical for time-sensitive applications.
  • On-Chip Memory: Equipped with ample built-in memory, this microcontroller can handle complex operations without the need for external memory components, thus reducing system complexity and cost.
  • Robust I/O Capabilities: A wide array of input/output ports allows for flexible connectivity options, ensuring that the DS87C520-MCL can interface with a variety of peripherals and other devices.
  • Low Power Consumption: Despite its high performance, the microcontroller is designed to be energy-efficient, minimizing power usage and extending the life of battery-powered devices.
  • Durable Construction: Built to last, the DS87C520-MCL can withstand harsh conditions, making it suitable for applications that require a robust and reliable microcontroller solution.

Applications:

The versatility of the DS87C520-MCL allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Embedded systems
  • Communication devices

Technical Specifications:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Microcontrollers - MCU
  • Core Processor: 8051
  • Core Size: 8-Bit
  • Speed: High-Speed
  • Connectivity: UART/USART, I2C, SPI
  • Peripherals: PWM, Timer/Counter
  • Operating Temperature Range: Specified by manufacturer
  • Package / Case: Specified by manufacturer

In summary, the DS87C520-MCL is a powerful and versatile microcontroller that offers a unique combination of performance, integration, and reliability. With its robust feature set, it stands out as a top choice for engineers and designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess