EN
  • EN
  • DE

LT3033IUDC#TRPBF

Part No LT3033IUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 3A 20QFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 0.2V
Voltage - Output (Max) 9.7V
Voltage Dropout (Max) 0.24V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 3.5 mA
Current - Supply (Max) 60 mA
PSRR 60dB ~ 52dB (120Hz ~ 1MHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LT3033
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT3033IUDC#TRPBFTR,505-LT3033IUDC#TRPBFCT,505-LT3033IUDC#TRPBFDKR,LT3033IUDC#TRPBF-ND,-2735-LT3033IUDC#TRPBFDKR,-2735-LT3033IUDC#TRPBFCT
Standard Package 2,500
Win Source Part Number 1316993-LT3033IUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3033IUDC#TRPBF CAD Model

Description

Product Overview: LT3033IUDC#TRPBF from Analog Devices Inc.

The LT3033IUDC#TRPBF is a high-performance, dual-channel, low-dropout linear regulator (LDO) brought to you by Analog Devices Inc., a leader in precision engineering and power management solutions. This regulator boasts a wide input voltage range and is designed to deliver up to 750mA of continuous output current per channel, making it an ideal choice for a variety of demanding applications.

Key Features

  • Dual Independent LDOs: The LT3033IUDC#TRPBF features two LDOs in one package, providing separate power sources for different parts of a system, enhancing performance and reducing noise interference.
  • Wide Input Voltage Range: With an input voltage range from 1.8V to 20V, this device is versatile and can accommodate a broad spectrum of supply voltages.
  • Low Dropout Voltage: The low dropout voltage allows for efficient operation even when the input-to-output voltage differential is minimal, ensuring consistent performance and maximizing battery life in portable applications.
  • High Output Current: Each channel can supply up to 750mA, offering substantial current for a range of electronic devices.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 19.5V, providing flexibility for designers to tailor the power supply to their specific circuit requirements.
  • Stable with Low ESR Ceramic Capacitors: The LT3033IUDC#TRPBF is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and the system against conditions of excessive current and high temperatures.

Applications

The LT3033IUDC#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Portable and Battery-Powered Equipment
  • Medical Devices
  • Power Supply Regulation for Sensitive RF and Analog Circuits

With its robust feature set and dual-channel configuration, the LT3033IUDC#TRPBF from Analog Devices Inc. is an excellent choice for engineers seeking a reliable and flexible power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4985 $52.4895
17+ $6.1526 $104.5942
26+ $5.9604 $154.9704
35+ $5.7681 $201.8835
45+ $5.5758 $250.9110
61+ $4.9990 $304.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,471 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess