EN
  • EN
  • DE

LT3653IDCB

Part No LT3653IDCB
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1.2A 8DFN / Buck Switching Regulator IC Positive Adjustable 4.8V 1 Output 1.2A 8-WFDFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 4.8V
Voltage - Output (Max) 6V
Current - Output 1.2A
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345570-LT3653IDCB
Ultra Librarian 3D Model Ultra Librarian LT3653IDCB CAD Model

Description

Product Overview: LT3653IDCB from Analog Devices Inc.

The LT3653IDCB is a high-performance, compact power management integrated circuit (PMIC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This chip is specifically engineered to cater to the demanding requirements of battery-powered systems, providing efficient power management and battery charging capabilities.

The LT3653IDCB offers a wide input voltage range, making it versatile for various applications, from automotive to portable electronics. Its ability to handle input voltages from 4.95V to 32V allows it to operate in environments with fluctuating power supplies, ensuring reliable performance and extending battery life.

This PMIC features an innovative battery charger designed for single-cell lithium-ion or lithium-polymer batteries. It is capable of delivering up to 2A of continuous charge current, which can be programmed via a single resistor. The charger's float voltage is fixed at 4.2V, and it employs a CC-CV (constant current-constant voltage) charging profile, which is critical for maintaining the longevity and safety of lithium-based batteries.

One of the key advantages of the LT3653IDCB is its PowerPath control, which allows the IC to seamlessly manage power distribution between the input source, battery, and load. This ensures that the system remains operational even when the battery is being charged, providing uninterrupted power to the load.

The device also incorporates a range of safety features, including thermal regulation to prevent overheating during the charging process, and under-voltage lockout (UVLO) to ensure the system operates within safe voltage limits. Additionally, it has an auto-restart feature for fault conditions and a status pin to indicate charging activity, which is useful for system monitoring and diagnostics.

For ease of integration, the LT3653IDCB is available in a compact, 6-lead DFN package. Its small footprint and low profile make it an excellent choice for space-constrained applications where efficient power management is essential.

In summary, the LT3653IDCB from Analog Devices Inc. is a sophisticated, highly integrated power management solution that provides efficient charging, robust safety features, and reliable operation, making it an ideal choice for designers looking to enhance the performance of their battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess