EN
  • EN
  • DE

LT8495EUF#PBF

Part No LT8495EUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 2.1A 20QFN / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Charge Pump, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1.202V
Voltage - Output (Max) 70V (Switch)
Current - Output 2.1A (Switch)
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier Both
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number LT8495
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351008-LT8495EUF#PBF
Ultra Librarian 3D Model Ultra Librarian LT8495EUF#PBF CAD Model

Description

Analog Devices Inc. Presents the LT8495EUF#PBF Step-Up/Step-Down DC/DC Converter

The LT8495EUF#PBF is a versatile DC/DC converter brought to you by Analog Devices Inc., a leader in high-performance analog technology. This converter stands out for its ability to efficiently manage power across a wide range of input and output voltages, making it an ideal choice for a variety of applications, including automotive, industrial, and portable devices.

With the capability to operate as a step-up or step-down converter, the LT8495EUF#PBF ensures consistent power delivery even when the input voltage fluctuates above or below the output voltage. This flexibility is essential for systems that experience varying power conditions or require battery-powered solutions.

Key features of the LT8495EUF#PBF include:

  • Wide Input Voltage Range: This converter can handle input voltages from as low as 2.5V, up to a maximum of 32V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: Users can set the output voltage anywhere from 1.5V to 32V, providing the versatility needed for diverse electronic applications.
  • High Efficiency: The device employs a unique design that minimizes power loss, thus maximizing efficiency and reducing heat generation.
  • Low Quiescent Current: With its low quiescent current, the LT8495EUF#PBF is an excellent choice for battery-operated devices, where power conservation is crucial.
  • Multiple Operating Modes: It supports Burst Mode operation for low ripple noise, which is critical for noise-sensitive applications, and can also operate in forced continuous mode.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature limits, enhancing its reliability and longevity.
  • Compact Packaging: Packaged in a 4mm x 5mm QFN, the LT8495EUF#PBF saves valuable board space while providing robust power management capability.

The LT8495EUF#PBF is not just a power converter; it's a solution designed to meet the rigorous demands of modern electronics. With its comprehensive feature set and the reliability of Analog Devices Inc., this converter is poised to be a go-to component for engineers seeking to optimize their power management strategies.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess