EN
  • EN
  • DE

LT8604CAV#TRMPBF

Part No LT8604CAV#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH EFFICIENCY 42V/100MA SYNCHR / Buck Switching Regulator IC Positive Adjustable 0.778V 1 Output 120mA 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.9V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.778V
Voltage - Output (Max) 42V
Current - Output 120mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-LT8604CAV#TRMPBFCT-ND,-2735-LT8604CAV#TRMPBFTR,488-LT8604CAV#TRMPBFDKR,-2735-LT8604CAV#TRMPBFCT,-2735-LT8604CAV#TRMPBFTR-ND,505-LT8604CAV#TRMPBFCT,505-LT8604CAV#TRMPBFDKR,488-LT8604CAV#TRMPBFCT,488-LT8604CAV#TRMPBFDKR-ND,488-LT8604CAV#TRMPBFTR,488-LT8604CAV#TRMPBFTR-ND,505-LT8604CAV#TRMPBFTR
Standard Package 500
Win Source Part Number 1317446-LT8604CAV#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8604CAV#TRMPBF CAD Model

Description

Analog Devices Inc. Presents the LT8604CAV#TRMPBF

The LT8604CAV#TRMPBF is a cutting-edge quad-channel monolithic synchronous buck regulator, meticulously designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out for its compactness, efficiency, and versatility, making it an ideal solution for a wide range of power supply applications.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 42V, catering to a variety of supply sources, from single-cell Li-Ion to automotive inputs.
  • High Efficiency: With its synchronous rectification architecture, the LT8604CAV#TRMPBF achieves high efficiency, reducing heat generation and improving system reliability.
  • Low Quiescent Current: The device boasts a low quiescent current, which is crucial for battery-powered applications, as it extends battery life by minimizing standby power consumption.
  • Fast Minimum On-Time: The fast minimum on-time of the regulator allows for high step-down ratios at high switching frequencies, enabling compact solution footprints.
  • Multiple Output Channels: It features four independent outputs, each with its own enable pin, feedback network, and power good flag, providing design flexibility and simplifying power management.

Applications:

The versatility of the LT8604CAV#TRMPBF makes it suitable for various applications, including:

  • Automotive and industrial power systems
  • Distributed power supply systems
  • Battery-powered equipment
  • Point-of-load applications

Package and Availability:

The LT8604CAV#TRMPBF comes in a compact, thermally efficient 5mm x 6mm QFN package, which is ideal for space-constrained applications. Its robust design ensures performance in harsh environments, making it a reliable choice for demanding applications. The product is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

With its combination of features, the LT8604CAV#TRMPBF from Analog Devices Inc. represents a sophisticated solution for designers seeking to optimize power management in their next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9208 $53.5248
14+ $7.3197 $102.4758
22+ $7.0909 $155.9998
30+ $6.8622 $205.8660
38+ $6.6335 $252.0730
51+ $5.9472 $303.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 767 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess