EN
  • EN
  • DE

LT8640SIV-2#PBF

Part No LT8640SIV-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 24LQFN / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 6A 24-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 42V
Current - Output 6A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-LQFN (4x4)
Base Product Number LT8640
Other Names -2735-LT8640SIV-2#PBF,LT8640SIV-2#PBF,505-LT8640SIV-2#PBF
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249901-LT8640SIV-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT8640SIV-2#PBF CAD Model

Description

Product Overview: LT8640SIV-2#PBF from Analog Devices Inc.

The LT8640SIV-2#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc. This efficient and compact power management solution is designed to maintain a low quiescent current, making it ideal for always-on and standby applications where energy efficiency is paramount.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 3.4V to 65V, accommodating a variety of power sources and ensuring versatility across different applications.
  • High-Efficiency Synchronous Operation: Integrated top and bottom power switches eliminate the need for an external diode and improve efficiency, which is critical for battery-powered devices.
  • Low Quiescent Current: Its ultralow quiescent current of 2.5µA (at no load) minimizes standby power consumption, extending battery life in portable applications.
  • Fast Minimum Switch On Time: The device features a fast minimum switch on time of only 30ns, allowing for a high step-down ratio and the ability to generate low output voltages from a high input voltage.
  • Adjustable and Synchronizable Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz and can be synchronized to an external clock, providing flexibility and optimization for various applications and components.
  • Robust Thermal Performance: The LT8640SIV-2#PBF comes in a thermally enhanced 3mm x 4mm QFN package, ensuring efficient heat dissipation and reliable operation even at full load.

Applications:

The LT8640SIV-2#PBF is suitable for a wide range of applications, including but not limited to:

  • Automotive and industrial power supplies
  • General-purpose step-down power supplies
  • Battery-powered devices
  • Energy harvesting and solar-powered systems

Conclusion:

The LT8640SIV-2#PBF by Analog Devices Inc. is a versatile, efficient, and reliable solution for modern power supply requirements. Its advanced features make it an excellent choice for designers looking to optimize power consumption and performance in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6373 $64.9119
6+ $17.7537 $106.5222
9+ $17.1989 $154.7901
13+ $16.6441 $216.3733
16+ $16.0893 $257.4288
21+ $14.4249 $302.9229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,967 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess