EN
  • EN
  • DE

LT8650SHV-1#PBF

Part No LT8650SHV-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 3.3V/5V 4A DL 32LQFN  /  Buck Switching Regulator IC Positive Adjustable 2 Output 4A 32-TFQFN Exposed Pad, 28 Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Max) 42V
Current - Output 4A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 32-TFQFN Exposed Pad, 28 Leads
Supplier Device Package 32-LQFN (6x4)
Standard Package 490
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249885-LT8650SHV-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT8650SHV-1#PBF CAD Model

Description

Analog Devices Inc. LT8650SHV-1#PBF Dual Channel Step-Down Regulator

The LT8650SHV-1#PBF is a high-performance dual channel step-down regulator from Analog Devices Inc., engineered to deliver efficient power conversion with minimal noise and ripple. This advanced component is designed to cater to a broad range of applications, including automotive, industrial, and communications systems, where reliable and efficient voltage regulation is critical.

This regulator features two independent channels, each capable of delivering up to 4A of continuous output current, with a peak efficiency that can reach up to 95%. The LT8650SHV-1#PBF operates over a wide input voltage range from 3.4V to 42V, making it suitable for systems with varying supply voltages and for stepping down higher voltages to lower levels required by modern electronic components.

One of the key attributes of the LT8650SHV-1#PBF is its Silent Switcher® architecture, which significantly reduces EMI emissions. This makes it an ideal choice for noise-sensitive applications without the need for complex shielding or filtering solutions. The device's high switching frequency of up to 2MHz allows the use of small, low-cost external components, which helps in reducing the overall solution footprint and simplifying the design process.

The LT8650SHV-1#PBF also includes a range of integrated features to ensure robust and reliable operation. These include internal soft-start to reduce inrush current during startup, thermal protection, and overcurrent protection. Additionally, the device supports synchronization to an external clock, which is beneficial when multiple regulators are used in the same system to avoid beat frequencies and reduce system noise.

Available in a thermally efficient 4mm x 6mm QFN package, the LT8650SHV-1#PBF is designed to operate over a temperature range of -40°C to 125°C, catering to environments that experience extreme temperature variations. With its combination of efficiency, low noise, and high reliability, the LT8650SHV-1#PBF is a compelling solution for designers looking to optimize power management in their next-generation electronic systems.

For detailed technical specifications, application guides, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $310.7143 $310.7143
2+ $278.5714 $557.1428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 394 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess