EN
  • EN
  • DE

LTC1261LIS8-4.5#TRPBF

Part No LTC1261LIS8-4.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP -4.5V 8SOIC / Charge Pump Switching Regulator IC Negative Fixed -4.5V 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) -4.5V
Current - Output 20mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1261
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC1261LIS8-4.5#TRPBFTR,505-LTC1261LIS8-4.5#TRPBFCT,505-LTC1261LIS8-4.5#TRPBFDKR,-2735-LTC1261LIS8-4.5#TRPBFDKR,LTC1261LIS8-4.5#TRPBF-ND,-2735-LTC1261LIS8-4.5#TRPBFCT
Standard Package 2,500
Win Source Part Number 1317346-LTC1261LIS8-4.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1261LIS8-4.5#TRPBF CAD Model

Description

The LTC1261LIS8-4.5#TRPBF is a robust and efficient switched capacitor voltage converter designed and manufactured by Analog Devices Inc. This innovative component is engineered to deliver a high-performance solution for applications requiring a negative voltage from a positive input power supply.

Key Features

  • Input Voltage Range: The device can operate with an input voltage range of 4.5V to 5.5V, making it suitable for standard 5V power supplies.
  • Output Voltage: It provides a stable -5V output, which is essential for various analog and digital circuits that require a negative supply voltage.
  • High Efficiency: The LTC1261LIS8-4.5#TRPBF uses switched capacitor technology to offer high conversion efficiency, minimizing power loss and heat generation.
  • Low Quiescent Current: With a low quiescent current, this device ensures minimal power drain when in standby mode, extending battery life in portable applications.
  • Compact Packaging: Housed in an 8-lead SOIC package, it is designed for space-constrained applications while providing adequate thermal performance.
  • Tape and Reel Packaging: The #TRPBF suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes.

Applications

The LTC1261LIS8-4.5#TRPBF is perfect for a wide range of applications, including but not limited to:

  • Portable battery-powered equipment
  • Data acquisition systems
  • Operational amplifier power supplies
  • Handheld instrumentation
  • Industrial control systems

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and performance. The LTC1261LIS8-4.5#TRPBF is built to the highest standards, ensuring reliable operation in the most demanding environments. With its advanced design and superior efficiency, this voltage converter is an excellent choice for designers looking to optimize their power management solutions.

Ordering Information

To order or request samples of the LTC1261LIS8-4.5#TRPBF, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure you specify the correct product code to receive the tape and reel packaging suitable for your manufacturing needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,516 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess