EN
  • EN
  • DE

LTC2323IUFD-14#PBF

Part No LTC2323IUFD-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28QFN / 14 Bit Analog to Digital Converter 2 Input 2 SAR 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 14
Sampling Rate (Per Second) 5M
Number of Inputs 2
Input Type Differential, Pseudo-Differential
Data Interface LVDS - Serial, Serial
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 1.71V ~ 2.63V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Mounting Surface Mount
Base Product Number LTC2323
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2323IUFD-14#PBF
Standard Package 73
Win Source Part Number 1321291-LTC2323IUFD-14#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2323IUFD-14#PBF CAD Model

Description

Analog Devices Inc. LTC2323IUFD-14#PBF Overview

The LTC2323IUFD-14#PBF is a high-performance, dual 14-bit, 5Msps successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed for applications requiring high-speed data acquisition, low power consumption, and exceptional linearity, making it an ideal choice for medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features and Benefits

  • High-Speed Operation: With a sampling rate of up to 5 megasamples per second (Msps), the LTC2323IUFD-14#PBF is capable of capturing fast transient signals, ensuring accurate and reliable data conversion in time-critical applications.
  • Dual Channel: The dual-channel configuration allows for simultaneous sampling of two analog signals, which is beneficial for multi-sensor systems or for I/Q demodulation in communications applications.
  • High Resolution: The 14-bit resolution provides fine detail in signal representation, which is essential for precision measurements and high-quality signal processing.
  • Low Power Consumption: Optimized for power-sensitive applications, the LTC2323IUFD-14#PBF features a low power design, minimizing the impact on system power budgets and enabling use in portable or remote sensing equipment.
  • Flexible Interface: The digital interface is SPI-compatible, offering easy integration with a wide range of microcontrollers, DSPs, and FPGAs. This flexibility simplifies system design and allows for rapid prototyping and deployment.
  • No Latency Operation: The SAR architecture of the LTC2323IUFD-14#PBF ensures no pipeline delay, which is crucial for control loop applications where immediate response to input changes is necessary.
  • Compact Package: Enclosed in a 4mm x 3mm QFN package, the device occupies minimal board space, which is a critical factor in densely packed electronic systems.

Applications

The LTC2323IUFD-14#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-Speed Data Acquisition
  • Communications Systems
  • Portable Instrumentation

In summary, the LTC2323IUFD-14#PBF from Analog Devices Inc. offers a combination of speed, precision, and low power consumption that is well-suited for demanding applications where accurate and rapid data conversion is paramount.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess