EN
  • EN
  • DE

LTC2385CUH-18#PBF

Part No LTC2385CUH-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 32QFN / 18 Bit Analog to Digital Converter 1 Input 1 SAR 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 5M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Mounting Surface Mount
Base Product Number LTC2385
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Other Part Number -2735-LTC2385CUH-18#PBF,505-LTC2385CUH-18#PBF,LTC2385CUH-18#PBF-ND
Standard Package 73
Win Source Part Number 1318306-LTC2385CUH-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2385CUH-18#PBF CAD Model

Description

Product Overview: LTC2385CUH-18#PBF

The LTC2385CUH-18#PBF is a high-performance, 18-bit, 5Msps analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC is part of a family of ultralow noise, high-speed, successive approximation register (SAR) ADCs that provide no pipeline delay, making them ideal for data acquisition systems where low latency is critical.

Enclosed in a compact QFN-32 package, the LTC2385CUH-18#PBF offers a versatile differential input range, accommodating ±5V input signals. This feature allows the ADC to interface directly with most sensor outputs, thus simplifying system design and reducing the need for additional signal conditioning. The device operates from a single 5V supply, minimizing power consumption and making it suitable for battery-powered or energy-sensitive applications.

The exceptional performance of the LTC2385CUH-18#PBF is characterized by its low noise level, which ensures high-resolution measurements, and its no missing codes at 18-bit performance. This level of precision is crucial for high-end instrumentation, medical equipment, and industrial control systems where accurate data conversion is paramount. Furthermore, the ADC features a digital gain compression (DGC) function, which eliminates the need for a negative supply while preserving the full resolution of the ADC.

The LTC2385CUH-18#PBF also includes a powerful digital filter that reduces noise and improves the signal-to-noise ratio (SNR), thereby enhancing measurement quality. Its SPI-compatible serial interface enables easy integration with most microcontrollers and DSPs, facilitating a straightforward design process for engineers.

In summary, the LTC2385CUH-18#PBF from Analog Devices Inc. is a top-tier ADC solution that combines high-speed, high-precision data conversion with ease of use. It is an excellent choice for professionals looking to develop advanced systems in the fields of instrumentation, industrial control, and medical devices.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess