EN
  • EN
  • DE

LTC2629CGN#PBF

Part No LTC2629CGN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16SSOP / 12 Bit Digital to Analog Converter 4 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 7µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±0.5 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting Surface Mount
Base Product Number LTC2629
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2629CGNPBF,-2735-LTC2629CGN#PBF
Standard Package 100
Win Source Part Number 1317936-LTC2629CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2629CGN#PBF CAD Model

Description

The LTC2629CGN#PBF from Analog Devices Inc. is a highly versatile, octal 12-bit digital-to-analog converter (DAC) designed to cater to a wide array of applications requiring precise digital control over analog outputs. This particular product comes in a 16-lead SSOP (Small Shrink Outline Package) that offers a compact footprint suitable for space-constrained applications.

Key Features

  • Resolution: The LTC2629 features a 12-bit resolution which provides fine granularity, allowing for 4096 different output levels for precise control of the analog signal.
  • Channel Count: With eight independent DAC channels, this device can manage multiple analog outputs simultaneously, making it ideal for complex systems requiring multiple control voltages.
  • Interface: It employs a simple SPI (Serial Peripheral Interface) for communication, ensuring easy integration with most microcontrollers and digital systems.
  • Output Range: The DAC supports a range of output voltages, which can be configured to match the needs of the application, including unipolar or bipolar modes.
  • Power Efficiency: Designed for low power operation, the LTC2629 is suitable for battery-powered devices and power-sensitive applications.
  • Settling Time: Fast settling time ensures quick response to command changes, which is crucial for applications requiring dynamic signal adjustments.

Applications

The LTC2629CGN#PBF is adept for use in a diverse set of applications such as:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2629CGN#PBF is no exception. It is built to meet high standards, ensuring stable performance and longevity in a variety of operating conditions. Whether for prototyping or mass production, this DAC is a reliable choice for engineers and designers looking to incorporate precise analog control in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess