EN
  • EN
  • DE

LTC2634CMSE-LZ12#PBF

Part No LTC2634CMSE-LZ12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 4 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 4.2µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting Surface Mount
Base Product Number LTC2634
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2634CMSE-LZ12#PBF
Standard Package 50
Win Source Part Number 1322852-LTC2634CMSE-LZ12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2634CMSE-LZ12#PBF CAD Model

Description

Product Overview

The LTC2634CMSE-LZ12#PBF is a high-precision, quad 12-bit voltage-output digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance and accuracy in a compact, surface-mount package. This product is ideal for advanced industrial, automotive, and communication applications where precise digital control of voltage outputs is required.

Key Features

  • Resolution: 12-bit DAC enables fine voltage output adjustments, providing high-resolution control for sensitive applications.
  • Channels: Quad DAC channels allow for multiple independent voltage outputs from a single device, increasing system design flexibility.
  • Integrated Reference: Comes with an internal precision reference, which simplifies the design and reduces external component count.
  • Power-On Reset: Each DAC powers up with a zero-scale output, ensuring a predictable start-up condition and enhancing system reliability.
  • Interface: Features a simple SPI/Microwire-compatible serial interface that supports high-speed data transfer and easy microcontroller interfacing.
  • Package: Housed in a compact 16-lead MSOP package, it is suitable for space-constrained applications.
  • Temperature Range: Operates across an industrial temperature range, making it suitable for harsh environments.

Performance Characteristics

The LTC2634CMSE-LZ12#PBF boasts excellent static performance, with low integral nonlinearity (INL) and differential nonlinearity (DNL) errors, ensuring accurate and stable outputs. The low-power design minimizes power consumption, making it an excellent choice for battery-powered and energy-efficient systems.

Applications

This versatile DAC is well-suited for a wide range of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Instrumentation
  • Electrically Programmable Voltage Sources

Product Code Explanation

The product code LTC2634CMSE-LZ12#PBF indicates specific features of this DAC:

  • LTC2634: The product family and series.
  • CMSE: The package type, which in this case is a 16-lead MSOP.
  • LZ12: The resolution of the DAC, which is 12 bits.
  • #PBF: The suffix denoting lead-free and RoHS-compliant packaging.

With its robust feature set, the LTC2634CMSE-LZ12#PBF is a top choice for designers who require a reliable and precise DAC solution for their sophisticated electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess