EN
  • EN
  • DE

LTC2634HMSE-HMI8#TRPBF

Part No LTC2634HMSE-HMI8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 10MSOP / 8 Bit Digital to Analog Converter 4 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Number of D/A Converters 4
Settling Time 3.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.05, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting Surface Mount
Base Product Number LTC2634
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317872-LTC2634HMSE-HMI8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2634HMSE-HMI8#TRPBF CAD Model

Description

Product Overview: LTC2634HMSE-HMI8#TRPBF by Analog Devices Inc.

The LTC2634HMSE-HMI8#TRPBF is a high-precision, quad 12-/10-/8-bit voltage output digital-to-analog converter (DAC) with integrated high-accuracy reference, manufactured by Analog Devices Inc. This advanced DAC component is designed for sophisticated electronic systems requiring precise digital control over analog outputs.

Key Features

  • Resolution: Available in multiple resolutions, the LTC2634HMSE-HMI8#TRPBF specifically delivers 8-bit performance, allowing for fine-tuned digital-to-analog conversions.
  • Quad DAC Channels: This device features four DAC outputs, providing the capability to control multiple analog signals from a single IC.
  • Integrated Reference: The onboard precision reference ensures stable and accurate output voltages, reducing the need for external components and simplifying design.
  • Power Efficiency: With its low power operation, the LTC2634HMSE-HMI8#TRPBF is ideal for battery-powered devices and power-sensitive applications.
  • Flexible Interface: The product supports I²C/SPI interfaces, making it compatible with a wide range of microcontrollers and digital systems.
  • Small Package: Housed in a compact 16-lead MSOP package, it is suitable for space-constrained applications.

Applications

The versatility of the LTC2634HMSE-HMI8#TRPBF allows it to be used in various applications, including:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Portable battery-operated instruments
  • Communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2634HMSE-HMI8#TRPBF is built to meet high standards, ensuring stable performance over its operational life. Additionally, it is designed to withstand harsh industrial environments, making it a reliable choice for critical applications.

Ordering Information

Product LTC2634HMSE-HMI8#TRPBF is available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating easy assembly for mass production. For detailed specifications, application support, and ordering information, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess