EN
  • EN
  • DE

LTC2636CMS-HZ8#PBF

Part No LTC2636CMS-HZ8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16MSOP / 8 Bit Digital to Analog Converter 8 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 8
Number of D/A Converters 8
Settling Time 3.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.05, ±0.5 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2636
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2636CMS-HZ8#PBF
Standard Package 37
Win Source Part Number 1323152-LTC2636CMS-HZ8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2636CMS-HZ8#PBF CAD Model

Description

Product Overview: LTC2636CMS-HZ8#PBF from Analog Devices Inc.

The LTC2636CMS-HZ8#PBF is a high-quality digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leading company in the field of precision analog microelectronics. This particular product is part of the LTC2636 series, which features octal 12-/10-/8-bit voltage-output DACs with integrated high accuracy and low drift reference in a compact package.

Key Features

  • Resolution: This model of the LTC2636 series offers 8-bit resolution, providing sufficient granularity for a wide range of applications that require moderate precision.
  • Integrated Reference: The device includes an integrated precision reference with low drift, ensuring stable performance over both time and temperature variations.
  • Multiple Output Ranges: The DAC supports selectable output ranges, including 0V to 2.5V, 0V to 5V, and ±2.5V, which allows for flexible use in different system voltage requirements.
  • Communication Interface: Communication with the LTC2636CMS-HZ8#PBF is facilitated through a SPI/Microwire-compatible serial interface, which is widely used and ensures easy integration with most microcontrollers and digital systems.
  • Power Efficiency: The device operates with a single 2.7V to 5.5V supply, making it suitable for low-power applications and battery-operated devices.
  • Compact Package: Housed in a 16-lead MSOP package, the LTC2636CMS-HZ8#PBF is designed for space-constrained applications.

Applications

The LTC2636CMS-HZ8#PBF is versatile and can be used in a variety of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Process control and industrial automation
  • Medical equipment
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2636CMS-HZ8#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in critical applications. With its robust feature set and the reputation of Analog Devices behind it, this DAC is an excellent choice for designers looking for a high-performance, easy-to-use, and reliable analog output solution.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess