EN
  • EN
  • DE

BZX84C6V8-13-F

Part No BZX84C6V8-13-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Z-diode 0, 3W 6, 8V 5% SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050488-BZX84C6V8-13-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84C6V8-13-F CAD Model

Description

Product Overview: BZX84C6V8-13-F by Diodes Incorporated

The BZX84C6V8-13-F is a high-performance Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a wide array of electronic applications. This small-signal Zener diode is particularly well-suited for use in situations where space is at a premium, thanks to its compact SOT-23 package. The device offers a nominal Zener voltage of 6.8 volts, making it an excellent choice for providing reference voltages in many circuits.

Key Features

  • Zener Voltage: The diode features a precise Zener voltage of 6.8V, which is ideal for voltage regulation in a variety of electronic circuits.
  • Power Dissipation: With a total power dissipation of 350mW, this Zener diode can handle a reasonable amount of power for its size, making it suitable for a range of applications.
  • Package Type: The SOT-23 package is not only space-efficient but also allows for easy integration into surface-mount technology (SMT) production processes.
  • High Stability: The BZX84C6V8-13-F offers excellent stability and reliability, ensuring consistent performance over time.
  • Low Leakage Current: The design of this diode ensures that the leakage current is kept to a minimum, improving the overall efficiency of the device.
  • Wide Operating Temperature Range: This Zener diode can operate over a broad temperature range from -55°C to +150°C, making it versatile for various environmental conditions.

Applications

The BZX84C6V8-13-F is used in various applications, such as providing a stable reference voltage in power supplies, protecting sensitive electronics from overvoltage conditions, and in voltage-sensitive switching circuits. Its small size and precise voltage regulation capabilities also make it a good choice for portable and battery-powered devices, where space and power efficiency are crucial.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C6V8-13-F is no exception. This Zener diode is manufactured to meet high standards, ensuring that it performs to specifications under a wide range of conditions. Whether for industrial, commercial, or consumer applications, the BZX84C6V8-13-F is a reliable component for your voltage regulation needs.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1107 $50.3685
970+ $0.1036 $100.4920
1,500+ $0.1000 $150.0000
2,155+ $0.0929 $200.1995
2,800+ $0.0893 $250.0400
3,500+ $0.0858 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,080 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess