EN
  • EN
  • DE

LTC2850IDD#TRPBF

Part No LTC2850IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC2850
Other Names LTC2850IDD#TRPBFDKR,LTC2850IDD#TRPBFCT,LTC2850IDD#TRPBFTR,LTC2850IDD#TRPBF
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261634-LTC2850IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2850IDD#TRPBF CAD Model

Description

Analog Devices Inc. LTC2850IDD#TRPBF Overview

The LTC2850IDD#TRPBF from Analog Devices Inc. is a robust and versatile RS485/RS422 transceiver that ensures reliable data communication in industrial, networking, and control systems. This integrated circuit is designed to withstand the demanding conditions of commercial and industrial environments, providing both half-duplex and full-duplex configurations for flexible application use.

Key Features

  • High-Speed Operation: The LTC2850 supports data rates up to 20Mbps, making it suitable for high-speed data transmission requirements.
  • Integrated Protection: It incorporates built-in electrostatic discharge (ESD) protection for both the transceiver's data pins and the receiver's input, enhancing the device's resilience against transient voltage spikes and ensuring long-term reliability.
  • Low Power Consumption: With a low operating current and a shutdown mode that reduces power consumption to a mere 10µA, it is an energy-efficient choice for power-sensitive applications.
  • Wide Supply Voltage Range: The device operates from a single 3.3V to 5V supply, accommodating a variety of system voltages for different application requirements.
  • High Input Impedance: The receiver has a fail-safe feature that guarantees a high impedance state when inputs are left open, shorted, or terminated but idle, ensuring signal integrity.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it can function reliably in extreme temperature conditions.

Applications

The LTC2850IDD#TRPBF is ideal for a range of applications that require robust and reliable data communication, such as:

  • Industrial Control Systems
  • Networked Control Modules
  • Building Automation
  • Factory Automation
  • Remote Sensors

Package and Quality

Encased in a small 8-lead DFN package (3mm x 3mm), the LTC2850IDD#TRPBF is designed to save space on printed circuit boards, making it a compact solution for modern electronic designs. Analog Devices Inc. ensures the highest quality and reliability, and this product is available in tape and reel packaging (denoted by the TRPBF suffix), facilitating efficient assembly for mass production.

With its combination of speed, robustness, and efficiency, the LTC2850IDD#TRPBF transceiver from Analog Devices Inc. is a compelling choice for designers seeking to enhance their data communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9480 $55.6360
16+ $6.5214 $104.3424
24+ $6.3176 $151.6224
33+ $6.1138 $201.7554
43+ $5.9100 $254.1300
57+ $5.2987 $302.0259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,159 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess