EN
  • EN
  • DE

LTC2919HDDB-3.3#TRMPBF

Part No LTC2919HDDB-3.3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 10DFN / Supervisor Open Drain or Open Collector 3 Channel 10-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 2.921V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LTC2919
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2919HDDB-3.3#TRMPBF-ND,LTC2919HDDB-3.3#TRMPBFTR,-2735-LTC2919HDDB-3.3#TRMPBFTR-ND,-2735-LTC2919HDDB-3.3#TRMPBFCT,-2735-LTC2919HDDB-3.3#TRMPBFTR,LTC2919HDDB-3.3#TRMPBFDKR,LTC2919HDDB-3.3#TRMPBFCT
Standard Package 500
Win Source Part Number 1320514-LTC2919HDDB-3.3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2919HDDB-3.3#TRMPBF CAD Model

Description

Overview of LTC2919HDDB-3.3#TRMPBF

The LTC2919HDDB-3.3#TRMPBF is a high-quality voltage monitor from Analog Devices Inc., designed to provide precision monitoring of supply voltages. This advanced product is specifically tailored to monitor a 3.3V supply, ensuring that your electronic systems operate within their specified voltage ranges, which is critical for maintaining system reliability and performance.

Key Features

  • Precision Voltage Monitoring: The LTC2919HDDB-3.3#TRMPBF offers precise monitoring for a 3.3V power supply, which is essential for sensitive electronic applications requiring stable and reliable power.
  • Multiple Voltage Thresholds: It features selectable under-voltage and over-voltage thresholds, providing flexibility for different system requirements and enhancing the protection mechanisms for connected devices.
  • Low Power Consumption: Designed with energy efficiency in mind, this voltage monitor consumes minimal power, making it an ideal choice for battery-powered and energy-conscious applications.
  • Robust Package: Housed in a small DFN package, the LTC2919HDDB-3.3#TRMPBF is suitable for space-constrained applications while offering robust protection against harsh environmental conditions.
  • High Temperature Operation: This device is capable of operating over a wide temperature range, ensuring reliability even in extreme thermal environments.

Applications

The LTC2919HDDB-3.3#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Automotive and industrial systems
  • Data communication infrastructure
  • Computing and storage platforms
  • Medical devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2919HDDB-3.3#TRMPBF is no exception. This product is manufactured to meet high standards, ensuring long-term reliability and performance in your critical applications.

Ordering Information

The part number LTC2919HDDB-3.3#TRMPBF denotes the tape and reel packaging option, which facilitates automated manufacturing processes, making it an excellent choice for high-volume production needs.

In summary, the LTC2919HDDB-3.3#TRMPBF from Analog Devices Inc. is a sophisticated and reliable solution for voltage monitoring needs, offering precision, flexibility, and durability for a wide range of electronic applications.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess