EN
  • EN
  • DE

LTC3261IMSE#TRPBF

Part No LTC3261IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP INV 12MSOP  /  Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, Vin/2 1 Output 100mA 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 32V
Voltage - Output (Min/Fixed) -Vin, Vin/2
Current - Output 100mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LTC3261
Other Names LTC3261IMSE#TRPBFCT,LTC3261IMSE#TRPBFTR,LTC3261IMSE#TRPBF,LTC3261IMSE#TRPBFDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249923-LTC3261IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3261IMSE#TRPBF CAD Model

Description

Product Overview: LTC3261IMSE#TRPBF by Analog Devices Inc.

The LTC3261IMSE#TRPBF is a high voltage, low noise, inverting charge pump DC/DC converter produced by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This versatile component is designed to provide a negative voltage from a positive input voltage, catering to a wide array of applications including industrial control systems, medical equipment, and automated test equipment.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range of 4.5V to 32V, making it suitable for various power supply configurations and ensuring compatibility with a wide range of input sources.
  • Adjustable Output Voltage: Its output voltage is adjustable and can be set from –1.3 times the input voltage to –32V, providing flexibility for designers to tailor the output to meet specific application requirements.
  • High Efficiency: The LTC3261IMSE#TRPBF employs a charge pump architecture that provides high efficiency conversion, minimizing power loss and heat generation.
  • Low Noise Operation: It features a low noise operation, which is critical for sensitive electronic applications where noise can adversely affect performance and functionality.
  • Thermal Protection: The device includes over-temperature protection to safeguard the IC from damage due to excessive heat, enhancing reliability and longevity.

Applications:

  • Industrial Automation
  • Telecommunications
  • Portable and Battery-Powered Equipment
  • Medical Devices
  • Test and Measurement Systems

The LTC3261IMSE#TRPBF is offered in a compact MSOP-16 package, which is ideal for space-constrained applications. It is also specified over the industrial temperature range of –40°C to 85°C, ensuring operation in harsh environments. With its robust design and versatile features, the LTC3261IMSE#TRPBF is a reliable choice for engineers looking to develop systems that require a stable and efficient negative voltage rail.

As a product of Analog Devices Inc., the LTC3261IMSE#TRPBF benefits from the company's reputation for high-quality, performance-driven components. Whether it's for a new design or as a replacement in an existing system, this inverting charge pump converter stands out as a powerful solution for a myriad of negative voltage requirements.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8362 $54.8534
16+ $6.4297 $102.8752
25+ $6.2288 $155.7200
34+ $6.0278 $204.9452
43+ $5.8269 $250.5567
58+ $5.2241 $302.9978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess