EN
  • EN
  • DE

LTC3350IUHF#TRPBF

Part No LTC3350IUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC BACKUP CTRLR CHRG/MON 38QFN / Supercapacitor Backup Controller PMIC 38-QFN (5x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Supercapacitor Backup Controller
Current - Supply 4mA
Voltage - Supply 4.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3350
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350901-LTC3350IUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3350IUHF#TRPBF CAD Model

Description

Introducing the LTC3350IUHF#TRPBF from Analog Devices Inc.

The LTC3350IUHF#TRPBF is a high-performance supercapacitor backup controller, charger, and balancer integrated circuit designed by Analog Devices Inc. This versatile component is essential for applications that require reliable backup power solutions. It is housed in a compact QFN-38 package, making it suitable for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The device operates with an input voltage range of 4.5V to 35V, making it versatile for various power supply configurations.
  • Integrated Charger and Balancer: It comes with an integrated supercapacitor charger and balancer, ensuring that the supercapacitors are charged efficiently and maintained at equal voltages to maximize performance and lifespan.
  • Programmable Charging Current: Users have the flexibility to set the charging current according to their specific requirements, optimizing the charging process for different supercapacitor sizes and configurations.
  • Backup Power Support: In the event of a primary power failure, the LTC3350 seamlessly transitions to backup mode, providing uninterrupted power to the load from the supercapacitors.
  • PowerPath Control: The integrated PowerPath control enables prioritized power distribution between the load and the supercapacitors, ensuring system stability during fluctuations in power availability.
  • High-Efficiency Design: The LTC3350 boasts high charging efficiency, which minimizes heat generation and helps in reducing power losses.
  • Monolithic Integration: The monolithic design integrates multiple functions into a single chip, reducing the bill of materials and simplifying the design process for engineers.

Applications:

The LTC3350IUHF#TRPBF is ideal for a wide range of applications, including:

  • Uninterruptible power supplies (UPS)
  • Portable and handheld devices
  • Energy harvesting systems
  • Industrial power backup solutions
  • Automotive power systems

With its robust feature set and high reliability, the LTC3350IUHF#TRPBF from Analog Devices Inc. is a top choice for designers looking to incorporate a sophisticated supercapacitor charging and backup solution into their projects. Its integration capabilities and efficiency make it a valuable component for ensuring continuous operation in critical applications.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0824 $50.4120
13+ $8.2727 $107.5451
19+ $8.0142 $152.2698
26+ $7.7557 $201.6482
34+ $7.4972 $254.9048
45+ $6.7216 $302.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess