EN
  • EN
  • DE

LTC3619IDD#PBF

Part No LTC3619IDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 10DFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 400mA, 800mA 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5V
Current - Output 400mA, 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC3619
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 121
Win Source Part Number 1320801-LTC3619IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3619IDD#PBF CAD Model

Description

Product Overview: LTC3619IDD#PBF

The LTC3619IDD#PBF from Analog Devices Inc. is a high-performance, dual-channel, monolithic synchronous buck regulator that delivers impressive efficiency and versatility for a wide range of power management applications. This compact, integrated solution is designed to meet the rigorous demands of modern electronic devices requiring precise voltage regulation and power efficiency.

Key Features

  • Wide Input Voltage Range: The LTC3619IDD#PBF operates from an input voltage range of 2.25V to 5.5V, making it suitable for single-cell Li-Ion applications, as well as 3.3V or 5V intermediate bus systems.
  • Dual Independent Outputs: It offers two independent output channels with adjustable output voltages down to 0.6V, allowing for versatility in powering different components of a system.
  • High Efficiency: With its integrated synchronous rectification and low RDS(ON) internal switches, the device achieves high efficiency, which is critical for extending battery life in portable applications.
  • Programmable Switching Frequency: The switching frequency can be programmed between 300kHz to 4MHz or synchronized to an external clock, providing flexibility in optimizing size and efficiency.
  • Robust Protection Features: The LTC3619IDD#PBF includes overvoltage, undervoltage lockout, and thermal shutdown protection, ensuring reliable operation under abnormal conditions.

Applications

With its dual-channel design and comprehensive feature set, the LTC3619IDD#PBF is an excellent choice for a variety of applications, including:

  • Portable and battery-powered equipment
  • Point of load (POL) power supplies
  • DSP and FPGA power supplies
  • Wireless modems and network cards

Package and Quality

The LTC3619IDD#PBF is offered in a compact 3mm x 3mm DFN-10 package, which is ideal for space-constrained applications. Analog Devices Inc. ensures high-quality and reliability, making this product suitable for commercial, industrial, and even automotive environments subject to rigorous standards.

Overall, the LTC3619IDD#PBF buck regulator is a powerful, efficient, and reliable solution for modern electronic power management needs, backed by the trusted performance of Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess