Product Overview
The LTC3631IMS8E-5#PBF is a high-efficiency, low quiescent current monolithic synchronous buck converter from Analog Devices Inc. Designed to extend battery life in portable systems, this versatile power management integrated circuit (PMIC) operates from an input voltage range of 4.5V to 45V, making it suitable for a wide array of applications, from automotive to industrial control systems.
Key Features
- Wide Input Voltage Range: The LTC3631IMS8E-5#PBF can handle input voltages from 4.5V to 45V, accommodating a variety of power sources.
- Adjustable Output Voltage: The output voltage is adjustable down to 0.8V with a fixed output voltage option of 5V, providing flexibility for different circuit requirements.
- High Efficiency: With its synchronous rectification, the device achieves up to 95% efficiency, minimizing heat generation and power loss.
- Low Quiescent Current: It boasts a low no-load quiescent current of only 12µA, which helps in preserving battery life in portable applications.
- Internal Soft-Start: The soft-start feature limits inrush current during startup, providing a smoother ramp-up and protecting the system components.
- Overtemperature Protection: It includes overtemperature protection, safeguarding the device against thermal overload conditions.
- Small Footprint: Housed in a compact MSOP-8 package, the LTC3631IMS8E-5#PBF is ideal for space-constrained applications.
Applications
The LTC3631IMS8E-5#PBF is versatile and can be used in a range of applications. Its robust input voltage range and high efficiency make it suitable for automotive power supplies, industrial power supplies, and portable instrumentation. It is also an excellent choice for battery-powered devices, power meters, and energy harvesting systems where power efficiency is critical.
Reliability and Quality
Analog Devices Inc. is known for its commitment to quality and reliability. The LTC3631IMS8E-5#PBF is built to meet high standards, ensuring stable performance and longevity in a variety of operating conditions. This product is a testament to Analog Devices' expertise in power management solutions, offering designers a reliable and efficient power conversion option for their demanding applications.