EN
  • EN
  • DE

LT3015EQ-15#PBF

Part No LT3015EQ-15#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -15V 1.5A 5DDPAK / Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 5-DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -30V
Voltage - Output (Min/Fixed) -15V
Voltage Dropout (Max) 0.68V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 2.4 mA
Current - Supply (Max) 70 mA
PSRR 50dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Base Product Number LT3015
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT3015EQ-15#PBF
Standard Package 50
Win Source Part Number 1320220-LT3015EQ-15#PBF
Ultra Librarian 3D Model Ultra Librarian LT3015EQ-15#PBF CAD Model

Description

Product Overview: LT3015EQ-15#PBF from Analog Devices Inc.

The LT3015EQ-15#PBF is a high-quality linear voltage regulator from Analog Devices Inc., renowned for its precision and durability. This regulator is a part of the LT3015 series and is specifically designed to deliver a fixed output voltage of -15V. The LT3015EQ-15#PBF is an ideal choice for applications requiring a negative output voltage with low dropout voltage and low noise performance.

Key Features

  • Low Dropout Voltage: The device provides excellent regulation with a minimal voltage drop, making it highly efficient for systems with a tight input-to-output voltage differential.
  • Stable Output: It delivers a stable -15V output, which is crucial for sensitive electronics that require consistent power to operate correctly.
  • Low Noise: With its low-noise capabilities, the LT3015EQ-15#PBF is suitable for noise-sensitive applications such as audio and precision instrumentation.
  • High Current Output: The device can supply up to 1.5A of output current, accommodating a wide range of power needs.
  • Thermal Protection: It includes built-in thermal shutdown and current limit features to protect the device and the connected components from damage due to overcurrent or excessive temperature.
  • Wide Operating Temperature Range: The regulator operates effectively across a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The LT3015EQ-15#PBF is versatile and can be used in multiple applications, including:

  • Battery-powered equipment
  • Automotive power systems
  • Industrial supplies
  • Portable devices
  • High-end audio systems

Product Specifications

With a package/case of DDPAK-5, the LT3015EQ-15#PBF is designed to be robust and easy to integrate into a variety of circuit designs. The device also features an adjustable output from -1.22V to -29.5V with an external resistor, providing flexibility for specific design requirements. Moreover, its no-load quiescent current is low, which is beneficial for battery-powered applications where power efficiency is critical.

Conclusion

The LT3015EQ-15#PBF from Analog Devices Inc. is a reliable and efficient solution for applications demanding a high-performance negative voltage regulator. Its low dropout voltage, low noise, and robust protection features make it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess