EN
  • EN
  • DE

LTC3637HDHC#PBF

Part No LTC3637HDHC#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 16DFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 16-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 76V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 76V
Current - Output 1A
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Base Product Number LTC3637
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3637HDHC#PBF
Standard Package 73
Win Source Part Number 1317465-LTC3637HDHC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3637HDHC#PBF CAD Model

Description

Product Overview: LTC3637HDHC#PBF

The LTC3637HDHC#PBF from Analog Devices Inc. is a high-efficiency, dual-channel monolithic synchronous buck regulator that uses a constant-frequency, current mode architecture. It is designed to cater to a wide range of power supply applications, offering versatility and performance in a compact package.

Key Features

  • Wide Input Voltage Range: The device operates from a 4V to 150V input voltage range, making it suitable for use with a variety of input sources, including automotive batteries, industrial supplies, and telecom power systems.
  • Dual Output Channels: It offers two independent output channels, each capable of providing up to 100mA of continuous output current, which can be set from 0.8V to VIN with external resistors.
  • High Efficiency: With its synchronous rectification and low dropout operation, the LTC3637HDHC#PBF achieves high efficiency over a wide output current range.
  • Robust Thermal Performance: The device is housed in a thermally enhanced 16-lead 4mm x 3mm DFN package, which provides excellent thermal performance for demanding applications.
  • Low Ripple Burst Mode® Operation: It features a low ripple Burst Mode operation that maintains high efficiency at low output currents while keeping the output ripple below 15mVP-P.
  • Protection Features: The LTC3637HDHC#PBF includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under adverse conditions.

Applications

This regulator is an ideal solution for various applications, including:

  • Automotive and Heavy Equipment
  • Industrial Power Systems
  • Telecommunications
  • Datacom Infrastructure
  • Portable and Battery-Powered Equipment

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC3637HDHC#PBF is manufactured to meet high standards, ensuring stable performance and longevity in the field. With its robust design and comprehensive protection features, this product is built to withstand the rigors of challenging environments.

For engineers and designers looking for a reliable and efficient power solution, the LTC3637HDHC#PBF from Analog Devices Inc. offers a compelling option, combining power density, flexibility, and durability in a single device.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5404 $57.2424
13+ $7.8280 $101.7640
20+ $7.5834 $151.6680
28+ $7.3387 $205.4836
36+ $7.0941 $255.3876
48+ $6.3603 $305.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess