EN
  • EN
  • DE

LTC3638MPMSE#TRPBF

Part No LTC3638MPMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 250MA 16MSOP / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 250mA 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 140V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 140V
Current - Output 250mA
Synchronous Rectifier No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LTC3638
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317363-LTC3638MPMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3638MPMSE#TRPBF CAD Model

Description

The LTC3638MPMSE#TRPBF is a high-efficiency, monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver robust performance for a wide range of applications. This advanced power management integrated circuit (IC) is capable of delivering up to 150mA of continuous output current at voltages as low as 0.8V from a wide input range of 4.5V to 150V, making it an ideal solution for automotive, industrial, and telecommunications power systems that require high voltage capabilities and reliability.

Key Features

  • Wide Input Voltage Range: Operates from 4.5V to 150V, suitable for high voltage applications.
  • Low Output Voltage: Delivers a continuous output current of up to 150mA with an output voltage as low as 0.8V, ensuring versatility in a variety of systems.
  • High Efficiency: Integrated synchronous rectification delivers efficiencies as high as 92%, reducing thermal stress and improving system longevity.
  • No-Loss Current Sensing: Features internal current sensing for optimal performance without the power loss typically associated with external sense resistors.
  • Robust Thermal Performance: The MP grade version operates with a junction temperature range from -55°C to +125°C, suitable for harsh environments.
  • Programmable Frequency: The switching frequency can be programmed between 100kHz and 2MHz or synchronized to an external clock, allowing flexibility in design and optimization of component sizes.
  • Low Dropout Operation: The regulator's low dropout capability ensures continuous operation even as the input voltage approaches the output voltage.
  • Multiple Protection Features: Includes overcurrent protection, overvoltage protection, and thermal shutdown for improved safety and reliability.

Applications

The LTC3638MPMSE#TRPBF is well-suited for a variety of demanding applications, including but not limited to:

  • Automotive battery regulation
  • Industrial power supplies
  • Telecommunications infrastructure
  • Energy harvesting systems
  • Distributed power systems

With its robust design and flexible features, the LTC3638MPMSE#TRPBF from Analog Devices Inc. is a powerful solution for managing power in complex, high-voltage systems that require reliability and high performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9448 $54.7240
12+ $8.9804 $107.7648
18+ $8.6997 $156.5946
24+ $8.4191 $202.0584
31+ $8.1385 $252.2935
42+ $7.2965 $306.4530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,273 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess