EN
  • EN
  • DE

LTC3827IUH#PBF

Part No LTC3827IUH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 36V
Frequency - Switching 250kHz ~ 530kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC3827
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC3827IUH#PBF
Standard Package 73
Win Source Part Number 1320806-LTC3827IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3827IUH#PBF CAD Model

Description

Analog Devices Inc. LTC3827IUH#PBF - High Performance Dual Step-Down DC/DC Controller

The LTC3827IUH#PBF is a cutting-edge, high performance, dual step-down DC/DC controller from the renowned Analog Devices Inc., designed to cater to a wide array of power management applications. This versatile controller is adept at converting input voltages ranging from 4V to 36V into two independent, lower output voltages, which are crucial for powering various electronic components in sophisticated systems.

Encased in a compact QFN-32 package, the LTC3827IUH#PBF boasts a robust design that ensures efficient power conversion with minimal heat generation, making it an excellent choice for space-constrained applications. The device features a powerful 1.1Ω onboard gate drivers, which facilitate the use of high power external MOSFETs, thus delivering high current outputs with ease.

One of the most remarkable attributes of this controller is its phase-lockable fixed frequency, ranging from 250kHz to 750kHz, which allows for a predictable noise spectrum and can be synchronized to an external clock to minimize electromagnetic interference (EMI) in noise-sensitive applications. The LTC3827IUH#PBF also includes a selectable continuous, pulse-skipping, or Burst Mode operation, which provides designers with the flexibility to optimize the controller for efficiency or output ripple under light load conditions.

The device is equipped with a range of protective features that safeguard the system from various anomalies. These include overvoltage protection, undervoltage lockout, and a foldback current limit, which contribute to the reliable and stable operation of the end-product. Furthermore, the LTC3827IUH#PBF supports tracking and soft-start capabilities, which ensure a smooth and controlled startup sequence, preventing any inrush current-related issues.

With its high-efficiency performance, customizable frequency synchronization, and comprehensive protection features, the LTC3827IUH#PBF is an ideal solution for powering FPGAs, DSPs, ASICs, and microprocessors. It is well-suited for applications in telecommunications, industrial, automotive, and portable computing devices, where efficiency and reliability are of paramount importance.

Overall, the LTC3827IUH#PBF from Analog Devices Inc. is a testament to the company's commitment to providing innovative power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess