EN
  • EN
  • DE

LTC3838EUHF-2#PBF

Part No LTC3838EUHF-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 38V
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC3838
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3838EUHF2PBF
Standard Package 52
Win Source Part Number 1317407-LTC3838EUHF-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3838EUHF-2#PBF CAD Model

Description

Introducing the LTC3838EUHF-2#PBF from Analog Devices Inc.

The LTC3838EUHF-2#PBF is a high-performance, dual, step-down DC/DC controller from Analog Devices Inc., designed to drive all N-channel power MOSFET stages. It is a cutting-edge solution for applications requiring efficient power distribution and precise voltage regulation. This product is housed in a compact 38-lead QFN package, making it an ideal choice for space-constrained applications.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC3838EUHF-2#PBF operates over a 4.5V to 38V input voltage range, making it versatile for a wide array of power supply designs.
  • Dual Output: This controller supports two outputs with a voltage range of 0.6V to 5.5V, which can be set via an external resistor divider. This feature allows for dual independent power supplies from a single device.
  • High Efficiency: With its constant frequency current mode architecture and phase-lockable frequency of up to 750kHz, the LTC3838EUHF-2#PBF can optimize efficiency and component size.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under various conditions.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, providing a controlled power-up sequence.
  • Tracking and Margining: The LTC3838EUHF-2#PBF supports tracking and margining, which allows for easy sequencing and output voltage adjustment without the need for external components.

Applications

The LTC3838EUHF-2#PBF is suitable for a range of applications, including:

  • Distributed Power Systems
  • Telecommunications and Networking Equipment
  • Industrial and Automotive Electronics
  • Datacom and Storage Systems
  • High-Density Power Supplies

With its advanced design and integrated features, the LTC3838EUHF-2#PBF from Analog Devices Inc. provides a reliable and efficient solution for managing power in complex electronic systems. Whether you're designing a new system or upgrading an existing one, this dual step-down DC/DC controller offers the performance and flexibility needed to meet stringent power requirements.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess