EN
  • EN
  • DE

LM22676QTJ-5.0/NOPB

Part No LM22676QTJ-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A TO263-7  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 5V
Current - Output 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-7 Thin
Supplier Device Package TO-263-7 Thin
Base Product Number LM22676
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 982391-LM22676QTJ-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM22676QTJ-5.0/NOPB CAD Model

Description

The LM22676QTJ-5.0/NOPB is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is capable of delivering up to 3A of continuous output current with an input voltage range of 4.5V to 42V. It is particularly suitable for a wide variety of applications, including industrial, automotive, and power management systems.

The LM22676QTJ-5.0/NOPB employs an innovative constant-on-time (COT) control scheme, which provides fast transient response and maintains stable operation with ceramic output capacitors. This feature makes it an excellent choice for modern, compact electronic systems that require low output voltage ripple and high efficiency.

With an adjustable switching frequency from 260kHz to 800kHz, designers have the flexibility to optimize the size and efficiency of the application. The switching frequency can also be synchronized to an external clock to manage noise and potential interference in noise-sensitive applications.

Key features of the LM22676QTJ-5.0/NOPB include:

  • Fixed 5.0V output voltage
  • 3A output current capability
  • 4.5V to 42V input voltage range
  • High efficiency up to 92%
  • Thermal shutdown and overcurrent protection
  • Adjustable switching frequency (260kHz to 800kHz)
  • Frequency synchronization capability
  • Stable with low ESR ceramic capacitors
  • Thermally enhanced 16-lead WQFN package

The device also includes built-in protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO), ensuring safe operation under abnormal operating conditions. The LM22676QTJ-5.0/NOPB is available in a thermally enhanced 16-lead WQFN package, which is designed to improve heat dissipation and reliability.

Overall, the LM22676QTJ-5.0/NOPB from Texas Instruments is a robust and versatile solution for power supply designs that require a fixed 5V output with high efficiency and a compact footprint. Its advanced features and protection mechanisms make it an ideal choice for a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7635 $58.5810
13+ $8.0111 $104.1443
20+ $7.7607 $155.2140
27+ $7.5104 $202.7808
35+ $7.2601 $254.1035
47+ $6.5090 $305.9230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess