EN
  • EN
  • DE

LTC3900MPS8#TRPBF

Part No LTC3900MPS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SO / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 11V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 15ns, 15ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC3900
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1316489-LTC3900MPS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3900MPS8#TRPBF CAD Model

Description

Product Overview: LTC3900MPS8#TRPBF

The LTC3900MPS8#TRPBF is a high-performance, dual-phase, synchronous step-down DC/DC controller from Analog Devices Inc., engineered to deliver precise voltage regulation and high efficiency. This advanced power management IC is designed to drive N-channel MOSFETs in a dual-phase configuration, which significantly enhances power delivery and reduces thermal stress on individual components.

Key Features

  • Dual-Phase Operation: The LTC3900MPS8#TRPBF operates with two phases, which helps in spreading the thermal load and reducing the output voltage ripple, leading to improved performance and reliability.
  • Wide Input Voltage Range: This controller supports a broad input voltage range, accommodating various applications and ensuring compatibility with diverse power sources.
  • High Efficiency: With its synchronous operation, the LTC3900MPS8#TRPBF minimizes power losses and achieves high conversion efficiency, making it ideal for power-sensitive applications.
  • Precision Voltage Regulation: The device provides accurate voltage regulation, which is critical for powering sensitive electronic components and systems.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific requirements, allowing optimization for efficiency or component size.
  • Robust Protection Features: The LTC3900MPS8#TRPBF includes overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of the end application.

Applications

The LTC3900MPS8#TRPBF is suitable for a variety of applications that require efficient and reliable DC/DC conversion. It is commonly used in:

  • Telecommunications equipment
  • Datacom infrastructure
  • Networking servers and storage systems
  • Industrial and automotive electronics
  • High-performance computing

Package and Availability

The device is offered in an MPS8 package, which is designed for space-constrained applications. The LTC3900MPS8#TRPBF is available with tape and reel packaging (denoted by the #TRPBF suffix), facilitating efficient assembly for high-volume production.

Conclusion

With its robust feature set and flexible design, the LTC3900MPS8#TRPBF from Analog Devices Inc. stands out as a versatile and efficient solution for advanced power management requirements. Its dual-phase architecture and comprehensive protection mechanisms make it a trusted choice for engineers looking to enhance system performance and reliability.

You May Also Be Interested in

ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess