EN
  • EN
  • DE

LTC4365CDDB

Part No LTC4365CDDB
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Overvoltage, Undervoltage Protection
Current - Supply 125µA
Voltage - Supply 2.5V ~ 34V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1253183-LTC4365CDDB
Ultra Librarian 3D Model Ultra Librarian LTC4365CDDB CAD Model

Description

Analog Devices Inc. LTC4365CDDB: Overvoltage, Undervoltage, and Reverse Supply Protection Controller

The LTC4365CDDB from Analog Devices Inc. is a versatile controller designed to protect sensitive electronic equipment from damaging supply conditions. It offers a robust solution for safeguarding against overvoltage, undervoltage, and reverse supply occurrences, which can lead to irreversible damage to electronic components. This device is ideal for applications where power supply reliability is critical, such as automotive, industrial, and portable electronics.

Encased in a compact, 8-lead DFN package, the LTC4365CDDB operates over a wide voltage range of 2.5V to 34V, making it suitable for a variety of systems. It offers a unique combination of features that ensure the safe operation of connected devices by controlling an external N-channel MOSFET to disconnect the load in the event of an irregular supply voltage.

Key Features

  • Overvoltage Protection: The LTC4365CDDB actively monitors the input voltage and turns off the external MOSFET when the supply voltage exceeds the preset overvoltage threshold, thus preventing high voltage from reaching the load.
  • Undervoltage Lockout: Similarly, if the supply voltage drops below the undervoltage lockout threshold, the device disconnects the load to prevent operation under conditions that could lead to suboptimal performance or damage.
  • Reverse Supply Protection: In the event of a supply reversal, which could occur due to incorrect battery installation or wiring errors, the LTC4365CDDB immediately disconnects the load, protecting it from negative supply voltages.
  • Low Quiescent Current: The device is designed for energy-efficient operation, featuring a low quiescent current that minimizes power consumption when in standby mode.

The LTC4365CDDB also includes additional functionalities such as adjustable overvoltage and undervoltage lockout levels, gate drive for the external MOSFET, and a fault output to signal when the controller has detected an abnormal condition. These features provide designers with flexibility and control, enabling them to tailor the protection scheme to the specific needs of their application.

Overall, the LTC4365CDDB by Analog Devices Inc. is a comprehensive solution for power supply protection, combining precision, reliability, and versatility in a small form factor. Its ability to prevent damage from electrical faults makes it an essential component in the design of robust electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
DISCRETE
Lowest to $4.4879
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8362 $61.3792
33+ $3.5888 $118.4304
50+ $3.4650 $173.2500
72+ $3.2175 $231.6600
94+ $3.0938 $290.8172
117+ $2.9701 $347.5017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess