EN
  • EN
  • DE

LTC6405IMS8E#TRPBF

Part No LTC6405IMS8E#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type ADC Driver
Applications Data Acquisition
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC6405
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1319716-LTC6405IMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6405IMS8E#TRPBF CAD Model

Description

Analog Devices Inc. LTC6405IMS8E#TRPBF High-Speed Differential Amplifier

The LTC6405IMS8E#TRPBF is a high-performance, fully differential amplifier from Analog Devices Inc., designed to provide precision signal conditioning in a variety of demanding applications. This versatile amplifier is ideal for driving high-speed analog-to-digital converters (ADCs) and is well-suited for communication, imaging, and instrumentation systems that require the processing of high-frequency signals with low distortion and noise.

Key Features

  • High Linearity: The LTC6405IMS8E#TRPBF offers exceptional linearity with a third-order intercept point (IP3) of 46dBm at 100MHz, making it suitable for applications that demand high dynamic range.
  • Low Noise: With its low input-referred noise of 1.2nV/√Hz and low distortion, it ensures signal integrity by minimizing unwanted signal artifacts, which is critical for high-resolution systems.
  • Wide Bandwidth: The device features a wide bandwidth of 1.5GHz, which allows it to handle high-speed signals without significant attenuation or phase distortion.
  • Adjustable Gain: The gain can be set from -1 to +2 through external resistors, providing flexibility in signal conditioning for different system requirements.
  • Power Efficiency: This amplifier operates with a supply voltage range from 2.7V to 5.25V, and it has a typical supply current of 16.5mA, which is beneficial for power-sensitive applications.
  • Robust Packaging: Housed in an MSOP-8 package, it is designed for space-constrained applications and offers a compact footprint for densely packed circuit boards.

Applications

The LTC6405IMS8E#TRPBF is highly versatile and can be used in a variety of high-speed signal processing applications, including:

  • High-Speed Data Acquisition Systems
  • Communications Infrastructure
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Professional Audio and Video Equipment

With its high fidelity and performance features, the LTC6405IMS8E#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to improve signal quality in their high-speed systems. Its combination of speed, precision, and power efficiency makes it a valuable component in any application where signal integrity is paramount.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess