EN
  • EN
  • DE

LTC6803IG-1#3ZZTRPBF

Part No LTC6803IG-1#3ZZTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK 44-SSOP / Battery Battery Monitor IC Multi-Chemistry 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel (TR)
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-FSOP (0.209", 5.30mm Width)
Supplier Device Package 44-SSOP
Base Product Number LTC6803I
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253608-LTC6803IG-1#3ZZTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6803IG-1#3ZZTRPBF CAD Model

Description

Product Overview: LTC6803IG-1#3ZZTRPBF

The LTC6803IG-1#3ZZTRPBF is a high-performance, multicell battery stack monitor that plays a crucial role in advanced battery management systems, particularly for electric vehicles, energy storage systems, and other applications requiring precise battery monitoring. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this component ensures the safety, efficiency, and longevity of battery packs.

Key Features

  • Multi-Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a total measurement error under 0.25%.
  • Temperature Measurement: Integrated temperature sensing for thermal monitoring, providing an additional layer of safety and system control.
  • High Voltage Capability: Designed to handle high voltage applications, the LTC6803IG-1#3ZZTRPBF can tolerate up to 60V, making it suitable for a wide range of battery chemistries and configurations.
  • Robust Communication: Features a reliable SPI communication interface, allowing for secure data transfer between the battery stack monitor and the system's microcontroller.
  • Compact Packaging: Available in a compact 44-lead SSOP package, which minimizes the footprint on the PCB and simplifies the design process.

Applications

The LTC6803IG-1#3ZZTRPBF is versatile and can be used in various applications that require meticulous battery management, including:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Backup Power Systems
  • Grid Storage
  • Uninterruptible Power Supplies (UPS)
  • Portable Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC6803IG-1#3ZZTRPBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in the field. The device is RoHS compliant and is available in tape and reel packaging for efficient assembly during the manufacturing process.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess