EN
  • EN
  • DE

LTC7103MPUHE#TRPBF

Part No LTC7103MPUHE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.3A 36QFN  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.4V
Voltage - Input (Max) 105V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 105V
Current - Output 2.3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 36-WFQFN, 26 Leads, Exposed Pad
Supplier Device Package 36-QFN (5x6)
Base Product Number LTC7103
Other Names 505-LTC7103MPUHE#TRPBFCT,LTC7103MPUHE#TRPBF,505-LTC7103MPUHE#TRPBFTR,505-LTC7103MPUHE#TRPBFDKR,-2735-LTC7103MPUHE#TRPBFDKR,-2735-LTC7103MPUHE#TRPBFCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249921-LTC7103MPUHE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7103MPUHE#TRPBF CAD Model

Description

Analog Devices Inc. LTC7103MPUHE#TRPBF High Efficiency, Monolithic Synchronous Step-Down DC/DC Converter

The LTC7103MPUHE#TRPBF from Analog Devices Inc. is a high-performance, monolithic synchronous step-down DC/DC converter designed to deliver efficiency and power in a compact package. This advanced power management IC is engineered to meet the stringent requirements of a wide range of applications, including telecommunications, industrial systems, and automotive electronics.

With a wide input voltage range of 4.5V to 60V, the LTC7103MPUHE#TRPBF is capable of operating in a variety of challenging environments and can withstand voltage surges, making it ideal for automotive start-stop systems and industrial power supplies. The device supports a continuous output current of up to 20A, enabling it to power demanding loads with ease.

The LTC7103MPUHE#TRPBF utilizes a proprietary current mode control architecture which provides fast transient response and excellent loop stability. It features a programmable switching frequency from 200kHz to 2MHz, allowing designers to optimize the converter for efficiency or component size. The high-frequency capability also enables the use of small surface mount inductors and capacitors, reducing the overall solution footprint on the PCB.

Efficiency is a key aspect of the LTC7103MPUHE#TRPBF, with its low RDS(ON) internal switches minimizing power losses. Additionally, it features a Burst Mode operation which significantly improves efficiency at light loads, extending battery life in portable applications. For noise-sensitive applications, the device can be configured to run in pulse-skipping mode, reducing RF interference.

Protection features of the LTC7103MPUHE#TRPBF include overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions. The device also includes a power good flag, which simplifies power sequencing and system monitoring.

The LTC7103MPUHE#TRPBF is offered in a thermally enhanced 32-lead QFN package, providing a compact solution with excellent thermal performance. It is rated for operation from -40°C to 125°C, making it suitable for use in harsh environments.

Overall, the LTC7103MPUHE#TRPBF from Analog Devices Inc. is a versatile and robust DC/DC converter that provides a high-efficiency, high-reliability solution for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess