EN
  • EN
  • DE

LTC7810ELXE#PBF

Part No LTC7810ELXE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 150V LOW IQ, DUAL, 2-PHASE SYNCH / Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-eLQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tray
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.5V ~ 140V
Frequency - Switching 105kHz ~ 780kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-eLQFP (7x7)
Base Product Number LTC7810
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350248-LTC7810ELXE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7810ELXE#PBF CAD Model

Description

Introducing the LTC7810ELXE#PBF from Analog Devices Inc.

The LTC7810ELXE#PBF is a high-performance, dual output, synchronous step-down switching regulator controller from Analog Devices Inc., a leader in high-performance analog technology. This advanced component is designed to drive all N-channel power MOSFET stages, which can produce a dual output or two-phase single output with outputs up to 40V.

Key Features

  • Wide Input Voltage Range: The LTC7810ELXE#PBF operates over an input voltage range of 4.5V to 38V, making it suitable for a variety of applications, from automotive to industrial power systems.
  • High Output Voltage: It can produce an output voltage up to 40V, which is ideal for systems that require a high voltage level.
  • Powerful Performance: With its ability to drive high current outputs, the LTC7810ELXE#PBF is capable of handling demanding power requirements with ease.
  • Efficient Operation: The device features a phase-lockable frequency of up to 750kHz, allowing for a more efficient operation and the reduction of noise in sensitive applications.
  • Flexible Configuration: It offers a selectable mode operation, including Burst Mode operation, which enhances efficiency at light loads, and pulse-skipping mode, which reduces noise.
  • Robust Protection: The product includes overvoltage, overcurrent, and over-temperature protection, ensuring the longevity and reliability of both the regulator and the overall system.

Applications

The LTC7810ELXE#PBF is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Datacom infrastructure
  • High-density distributed power systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC7810ELXE#PBF is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring both performance and durability.

Conclusion

With its robust feature set and flexible design, the LTC7810ELXE#PBF from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable and high-performing voltage regulator solution. Whether for automotive, industrial, or communication systems, this component offers the efficiency, power, and protection needed for advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 845 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess