EN
  • EN
  • DE

LTM2883HY-5S#PBF

Part No LTM2883HY-5S#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 2500VRMS 6CH 32BGA / Digital Isolator 2500Vrms 6 Channel 400kHz CMTI 32-BBGA Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Voltage - Isolation 2500Vrms
Data Rate 400kHz
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 32-BBGA Module
Supplier Device Package 32-BGA (15x11.25)
Base Product Number LTM2883
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 119
Win Source Part Number 1335171-LTM2883HY-5S#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2883HY-5S#PBF CAD Model

Description

The LTM2883HY-5S#PBF is a robust isolated USB transceiver module from Analog Devices Inc., designed to provide a high level of signal and power isolation for sensitive applications. This innovative component is part of ADI's family of µModule isolators that integrate multiple technologies to reduce design complexity and streamline the implementation of isolated communication interfaces.

Key Features

  • Isolation: The LTM2883HY-5S#PBF offers up to 2500VRMS of galvanic isolation, ensuring that data and devices are protected from high voltage spikes and common-mode transients.
  • Integrated Power: This transceiver includes an isolated DC/DC converter, providing isolated power supply and simplifying the design by eliminating the need for external isolated power sources.
  • USB Interface: Designed with a full-speed USB interface, it allows for easy integration with USB-compatible devices, supporting data rates up to 12 Mbps.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environment applications.
  • Package: The LTM2883HY-5S#PBF is available in a compact 15mm x 11.25mm x 2.8mm surface-mount BGA package, which is ideal for space-constrained applications.
  • Robustness: The module is designed to withstand harsh electrical environments and is compliant with EN55022 Class B emissions.

Applications

The LTM2883HY-5S#PBF is suitable for a wide range of applications where isolation is critical for both performance and safety. Typical applications include:

  • Industrial control systems
  • Medical equipment
  • Isolated sensor interfaces
  • Test and measurement equipment
  • Ground loop elimination

Conclusion

With its combination of isolation, integrated power, and ease of use, the LTM2883HY-5S#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the reliability and safety of their USB communication interfaces. Its robust design and wide temperature range make it versatile for various applications, ensuring both signal integrity and protection against electrical hazards.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess