EN
  • EN
  • DE

PQ60120EML04NNS-G

Part No PQ60120EML04NNS-G
Manufacturer SynQor Worldwide Headquarters
Catalog Custom Parts (N - R)
Description DC-DC CONV, ISO POL, 1 O/P, 50W, 12V, 4.2A; DC / DC Converter Type: Eighth Brick; DC / DC Converter Output Type:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Depth 22.86 mm
Isolation Isolated
Length 58.42 mm
Max Operating Temperature 100 °C
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 8
Output Current 4.2 A
Output Voltage 12 V
RoHS Compliant
Win Source Part Number 1221744-PQ60120EML04NNS-G
Categories Custom Parts
Manufacturer SynQor Worldwide Headquarters
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ60120EML04NNS-G CAD Model

Description

This custom part is manufactured by SynQor Worldwide Headquarters and has a Win Source part number of 1221744-PQ60120EML04NNS-G.

  • Pins: 8
  • Outputs: 1
  • Output Voltage: 12V
  • Output Current: 4.2A
  • Isolation: Isolated
  • Package: Module
  • Length: 58.42mm
  • Depth: 22.86mm
  • Temperature Range: -40 °C to 100 °C
  • RoHS Compliant: Yes

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NEC
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Radiall USA, Inc.
Need more? Email Us
PLX
Need more? Email Us
New Japan Radio
Lowest to $1.3063

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess