EN
  • EN
  • DE
  • IT

MAX17243ETPA+

Part No MAX17243ETPA+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/3.3V 3A 20TQFN / Buck Switching Regulator IC Positive Adjustable (Fixed) 1V (3.3V) 1 Output 3A 20-WQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V (3.3V)
Voltage - Output (Max) 10V
Current - Output 3A
Frequency - Switching 220kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX17243
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 1317296-MAX17243ETPA+
Ultra Librarian 3D Model Ultra Librarian MAX17243ETPA+ CAD Model

Description

Product Overview: MAX17243ETPA+ from Analog Devices Inc.

The MAX17243ETPA+ is a high-performance, synchronous boost converter integrated circuit (IC) from the reputable manufacturer Analog Devices Inc. This advanced power solution is designed to provide efficient voltage conversion in a wide array of electronic applications. With its compact form factor and robust set of features, the MAX17243ETPA+ is an ideal choice for designers looking to enhance the power management capabilities of their systems.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 2.5V to 5.5V, making it versatile for use in various battery-operated devices and low-voltage applications.
  • High Efficiency: The MAX17243ETPA+ boasts a high-efficiency synchronous boost topology, which minimizes power loss during voltage conversion, thereby extending battery life and improving overall system performance.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing designers to tailor the voltage to the specific needs of their application, ensuring compatibility with a wide range of downstream components.
  • Peak Current Mode Control: This control scheme provides excellent transient response and simplifies loop compensation, which is critical for maintaining stable operation across different load conditions.
  • Integrated MOSFETs: The inclusion of internal MOSFET switches eliminates the need for external components, reducing the overall solution size and simplifying the design process.
  • True Shutdown™ Mode: The device features a True Shutdown mode that disconnects the output from the input when disabled, reducing the quiescent current to nearly zero and further preserving battery life.
  • Protection Features: The MAX17243ETPA+ is equipped with a comprehensive suite of protection features, including overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The MAX17243ETPA+ is suitable for a variety of applications that require efficient power management and voltage boosting. Common use cases include portable electronics, battery-powered devices, IoT sensors, and energy-harvesting systems. Its ability to provide a stable, adjustable output voltage makes it an excellent choice for powering sensitive electronic components such as microcontrollers, RF transceivers, and small displays.

With its integration of advanced features and protection mechanisms, the MAX17243ETPA+ from Analog Devices Inc. represents a state-of-the-art power conversion solution that can meet the demands of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,082 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess