EN
  • EN
  • DE

MAX5203BEUB

Part No MAX5203BEUB
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description VOLTAGE-OUTPUT, 16-BIT DAC / Bit Digital to Analog Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Bulk
Product Status Active
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-MAX5203BEUB,MAXMAXMAX5203BEUB
Standard Package 1
Win Source Part Number 1323068-MAX5203BEUB
Ultra Librarian 3D Model Ultra Librarian MAX5203BEUB CAD Model

Description

Product Overview

The MAX5203BEUB from Analog Devices Inc. is a high-performance, low-power, 8-bit digital-to-analog converter (DAC) that offers precision and stability in a micro-sized package. Designed to meet the rigorous demands of modern electronic systems, this DAC is an ideal choice for applications requiring a compact footprint without compromising on quality and functionality.

Key Features

  • Resolution: 8-bit accuracy provides fine-grain control over analog output, ensuring precise signal representation for critical applications.
  • Output Type: The device features a buffered voltage output, which can drive 10kΩ loads to within 0.5V of ground or VDD.
  • Supply Voltage: Operates from a single 2.7V to 5.5V supply, making it versatile for use in both 3V and 5V systems.
  • Package: Comes in an ultra-small, 10-pin µMAX package, which is ideal for space-constrained applications.
  • Interface: The three-wire serial interface is SPI/QSPI/MICROWIRE compatible, allowing for easy integration into existing digital systems.
  • Power Consumption: Features low power operation with a typical supply current of 210µA at 5V and a power-down mode that reduces current consumption to 1µA.
  • Temperature Range: Specified over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance under varying environmental conditions.
  • Applications: Suitable for a wide array of applications including portable battery-operated equipment, digital gain and offset adjustments, programmable voltage and current sources, and data acquisition systems.

Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality and reliability. The MAX5203BEUB DAC is built with the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Furthermore, customers can access comprehensive technical support and documentation, simplifying design-in processes and reducing time to market.

Ordering Information

The MAX5203BEUB is available for order now. For more information on pricing, samples, and availability, please visit the Analog Devices Inc. website or contact your local sales office.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess