EN
  • EN
  • DE

CMP04F

Part No CMP04F
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820775-CMP04F
Ultra Librarian 3D Model Ultra Librarian CMP04F CAD Model

Description

The CMP04F is a precision quad comparator manufactured by Analog Devices Inc. It is designed for applications requiring accurate voltage level detection and comparison. Each of the four comparators within the package features a high open-loop gain, low input bias current, and fast response time. It is commonly used in industrial control systems, instrumentation, and data acquisition systems.

Applications

  • Window Comparators: Detecting when a voltage signal falls within a specified range.
  • Threshold Detectors: Triggering an action when a voltage level exceeds a predefined threshold.
  • Zero-Crossing Detectors: Identifying when a signal crosses the zero-voltage level.
  • Level Shifting: Converting voltage levels from one range to another.
  • Oscillators: Creating stable oscillating signals in various electronic circuits.

Features

  • Quad Comparator: Contains four independent comparators in a single package.
  • High Open-Loop Gain: Provides accurate voltage level detection.
  • Low Input Bias Current: Minimizes errors due to input current.
  • Fast Response Time: Enables quick detection of voltage level changes.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.

Benefits

  • Increased System Accuracy: High open-loop gain and low input bias current ensure precise voltage comparison.
  • Reduced Component Count: Quad comparator reduces the number of components needed for multiple comparison tasks.
  • Improved System Response: Fast response time enables rapid detection of voltage level changes.
  • Versatile Application: Wide supply voltage range allows for use in a variety of applications.
  • Simplified Circuit Design: The integrated quad comparator simplifies circuit design and layout.

Technical Specifications

While specific electrical characteristics may vary depending on the specific operating conditions, typical specifications for the CMP04F include:

  • Supply Voltage Range: Consult the datasheet for specific values, typically ±5V to ±15V.
  • Input Offset Voltage: Consult the datasheet for specific values, typically in the range of millivolts.
  • Input Bias Current: Consult the datasheet for specific values, typically in the range of nanoamperes.
  • Response Time: Consult the datasheet for specific values, typically in the range of nanoseconds.
  • Operating Temperature Range: -40°C to +85°C.
  • Package Type: DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit).

Always refer to the official Analog Devices datasheet for the CMP04F for precise specifications and recommended operating conditions.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3603 $61.0809
7+ $16.7059 $116.9413
11+ $16.1839 $178.0229
15+ $15.6618 $234.9270
20+ $15.1397 $302.7940
26+ $13.5736 $352.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess