EN
  • EN
  • DE

M24C32-WDWTP

Part No M24C32-WDWTP
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829049-M24C32-WDWTP
Ultra Librarian 3D Model Ultra Librarian M24C32-WDWTP CAD Model

Description

Introducing the M24C32-WDWTP EEPROM by STMicroelectronics

The M24C32-WDWTP is a high-performance 32-Kbit serial EEPROM device from the renowned semiconductor manufacturer STMicroelectronics. Designed for a wide array of applications requiring reliable data storage and retrieval, this EEPROM (Electrically Erasable Programmable Read-Only Memory) offers an excellent solution for your non-volatile memory needs.

This particular model utilizes the standard I²C-compatible (two-wire) serial interface, ensuring easy integration into most microcontroller-based systems. The device supports a bidirectional data transfer protocol, which is highly efficient for reading and writing operations. It boasts a flexible supply voltage range from 2.5 V to 5.5 V, making it suitable for various applications that operate within these voltage levels.

One of the key features of the M24C32-WDWTP is its byte and page write capability (up to 32 bytes), which allows for efficient data management and storage optimization. Furthermore, the device offers a random and sequential read mode, providing versatility in accessing stored data.

STMicroelectronics has equipped the M24C32-WDWTP with a write control input, ensuring data integrity during power-up and power-down sequences. This feature is critical in applications where data preservation is paramount. Additionally, the EEPROM has a self-timed write cycle with auto-clear, which simplifies the write operation and reduces the need for software polling.

For applications requiring data security, the M24C32-WDWTP includes a write protect feature for hardware data protection. This feature prevents accidental data corruption, which is particularly important in sensitive applications.

The device is housed in a TSSOP8 package, known for its compact footprint and suitability for space-constrained applications. This package is compatible with surface mount technology (SMT), allowing for streamlined manufacturing and assembly processes.

Whether you are designing consumer electronics, automotive systems, industrial controls, or any other application that demands robust and reliable data storage, the M24C32-WDWTP from STMicroelectronics is a choice that promises to deliver performance, durability, and ease of use.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess