EN
  • EN
  • DE

DAC312HP

Part No DAC312HP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 20DIP / 12 Bit Digital to Analog Converter 1 20-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 500ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 4.5V ~ 18V, -10.8V ~ 18V
Voltage - Supply, Digital 20V ~ 36V
INL/DNL (LSB) -, ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Type Through Hole
Base Product Number DAC312
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583759-DAC312HP
Ultra Librarian 3D Model Ultra Librarian DAC312HP CAD Model

Description

Introducing the DAC312HP - High-Performance Digital-to-Analog Converter

The DAC312HP from Analog Devices Inc. is a state-of-the-art digital-to-analog converter (DAC) designed for applications requiring the highest level of precision and performance. With its advanced design and robust feature set, the DAC312HP is ideal for professional audio equipment, high-end instrumentation, and other systems where signal fidelity is paramount.

Key Features and Benefits

  • High Precision: The DAC312HP boasts a 12-bit resolution, ensuring accurate and detailed analog output from digital signals. This level of precision is critical for applications where data integrity is essential.
  • Fast Settling Time: With a swift settling time, this DAC is capable of achieving stable output levels quickly, making it suitable for high-speed systems and reducing latency in critical applications.
  • Low Noise: Designed with noise reduction in mind, the DAC312HP minimizes unwanted signal interference, thus delivering cleaner, more accurate analog outputs.
  • Monolithic Construction: The device's monolithic construction enhances its reliability and longevity, ensuring consistent performance over time.
  • Versatile Power Supply: It operates on a wide range of power supplies, from ±4.5 V to ±18 V, providing flexibility in various system designs.
  • Dual Complementary Outputs: The DAC features dual complementary outputs, which can be used to drive differential input stages directly, thereby improving the overall system common-mode rejection ratio.

Applications

The DAC312HP's exceptional performance characteristics make it an excellent choice for a wide variety of applications, including:

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Automated Test Equipment
  • Industrial Control Systems
  • High-Resolution Imaging Systems

Reliability and Support

As with all Analog Devices Inc. products, the DAC312HP is backed by a commitment to quality and reliability. Customers can expect comprehensive technical support and resources to assist with their application needs. Whether integrating the DAC312HP into new designs or upgrading existing systems, this digital-to-analog converter is engineered to meet the rigorous demands of high-performance environments.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess