EN
  • EN
  • DE

AD7664AST

Part No AD7664AST
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT UNIPOLAR 48-LQFP / 16 Bit Analog to Digital Converter Input 1 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Bag
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 570k
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number AD7664
Standard Package 12 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909740-AD7664AST
Ultra Librarian 3D Model Ultra Librarian AD7664AST CAD Model

Description

The AD7664AST is a high-performance, 16-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc. This precision ADC offers a compelling solution for a wide range of data acquisition applications, where accuracy and speed are critical. It is particularly well-suited for medical imaging, instrumentation, and communication systems where it provides robust performance in a compact package.

Key Features:

  • Resolution: The AD7664AST boasts a 16-bit resolution, ensuring high precision in analog signal conversion.
  • Sampling Rate: With a maximum sampling rate of up to 570 kSPS (kilo-samples per second), it allows for the rapid acquisition of data without compromising on accuracy.
  • Input Voltage Range: It features a wide input voltage range, making it versatile for various input signals.
  • Interface: The device includes a parallel interface for easy integration with microprocessors and DSPs.
  • Power Efficiency: Designed for power-sensitive applications, it operates with a low power consumption, minimizing the impact on system power budgets.
  • Pseudo-Differential Input: The ADC offers pseudo-differential analog inputs which help in reducing common-mode noise, thus improving signal integrity.

Performance Advantages:

The AD7664AST is engineered to deliver exceptional performance. It provides excellent dynamic performance with a Signal-to-Noise Ratio (SNR) that ensures clarity and detail in signal conversion. The Total Harmonic Distortion (THD) is minimized, which is critical for high-fidelity applications. Furthermore, the device features an on-chip buffer and reference to simplify design and enhance data acquisition accuracy.

Package and Temperature Range:

This ADC comes in a 48-lead LQFP (Low Profile Quad Flat Package) which offers a compact footprint for space-constrained applications. It operates over an industrial temperature range, ensuring reliable performance across diverse operating conditions.

Conclusion:

The AD7664AST from Analog Devices Inc is a testament to the company's commitment to providing high-quality, reliable components for precision data conversion. With its combination of speed, accuracy, and low power operation, it stands out as an excellent choice for system designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7802 $93.7802
2+ $90.8488 $181.6976
3+ $87.9186 $263.7558
4+ $84.9884 $339.9536
5+ $76.1965 $380.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess